Promote tactile discovery, fine-motor skills and social interaction with this two-station, sand and water table with lids. Each station features brightly colored basins that are removable for easy draining and cleaning. Translucent lids are included to keep sand, water and toys securely in the unit when not in use. Stations feature strong steel legs that adjust to three heights to accommodate a variety of ages. Plus, its connectable sides allow you to attach a variety of additional tables to make your own unique configuration. Sand and water table is designed for children ages 3 and up.
Note:
Assembled Weight: 20.00
Assembled Dimensions: 30.00" x 14.75" x 20.00"
Other Dimensions:
Legs are adjustable to 3 heights: 20", 22.5" or 26" high.