Core Gaming Mouse Mat - XL (32.5" x 15")

Mobile Edge - Core Gaming Mouse Mat allows for extra space when you need it most. Designed with enough space for both your keyboard and mouse. Whether it's for gaming at home or on the road, the Mobile Edge - Gaming Mouse Mat has you covered.
The perfect addition for any gamer.

Mobile Edge Lifetime Warranty: Mobile Edge warrants to the original purchaser that its Carrying Case products are free from manufacturing defects. If, after inspection, Mobile Edge finds that the product was defective in materials or workmanship, Mobile Edge will repair or replace it at no cost (excluding shipping of the product to Mobile Edge). This warranty does not cover accidental damage, misuse, improper care or alteration and excludes claims for incidental or consequential loss. For more details see Warranty and Returns.

Manufacturer Part Number
MEAGMP2
EAN/UPC
0871981001122,871981001122
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Style: Accessory
UPC: 87198100112 2
SKU: MEAGMP2
Color: Black
Material: Neoprene
Warranty: 2-Year
Product Dimensions (wxhxd): 32.5" x 15" (830mm x 380mm x 4mm)