The Graphite SmartPack Backpack

The Graphite SmartPack is a no-nonsense backpack for people who value a case which puts protection first. Ergonomically designed and lightweight, the SmartPack offers protection for your laptop and tablet and still provides plenty of space for the books, files, and accessories you need to stay productive. The padded and ventilated back panel, shoulder straps and carrying handle means you can comfortably carry the SmartPack as far as you need to go.
Smart case, smart design, smart solution. The SmartPack, by Mobile Edge.

Manufacturer Part Number
MEGBPSP
EAN/UPC
0871981004673,871981004673
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Style: Backpack
UPC: 87198100467 3
SKU: MEGBPSP
Warranty: Lifetime
Product Weight: 2 lbs.
Fits Devices Up To: 16"
Product Dimensions (wxhxd): 16” x 18" x 8.5”