Surface Book 2 2 in 1 Notebook

The most powerful Surface ever

Power professional-grade software all day with the latest quad-core Intel processors and the best graphics performance yet with the latest NVIDIA GeForce GPUs.

Unrivalled performance

With the latest generation of Intel Core processors, Surface Book 2 runs professional-grade software, apps and PC games with ease. Powerful dedicated NVIDIA GeForce graphics ensure fluid immersive experiences, while the vibrant PixelSense Display delivers stunning, lifelike visuals from virtually any angle. And with up to 17 hours more battery life and 2 times more power than before, Surface Book 2 is the ultimate powerhouse.

Manufacturer Part Number
HNM-00009
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech specs

Software 
Windows 10 Pro Creators Update 64-bit
Office 365 30-day trial
Dimensions 
12.3 x 9.14 x 0.59–0.90 in. (312.00 x 232.00 x 15.00–23.00 mm)
Weight 
Starting at 3.62 lbs (1,642 g) including keyboard
Storage4 
1 TB SSD
Display 
Screen: 13.5” PixelSense Display
Resolution: 3,000 x 2,000 (267 PPI)
Aspect ratio: 3:2
Contrast ratio: 1600:1
Touch: 10-point multi-touch G5
Battery life Up to 17 hours of video playback1
Keyboard layout QWERTY
Processor 
8th gen Intel Core i7-8650U (quad-core) with up to 4.20 GHz Max Turbo
Graphics 
Intel UHD Graphics 620 integrated GPU or NVIDIA GeForce GTX 1050 discrete GPU w/2 GB VRAM
Security 
HW TPM 2.0 chip for enterprise security
Enterprise-grade protection with Windows Hello face sign-in
Memory 
16 GB RAM 1,866 Mhz LPDDR3
Wireless 
Wi-Fi: 802.11ac
Bluetooth: BT4.1 LE
Ports 
2 USB 3.0 Type A
USB Type C
UHS-II SDXC card reader
3.5 mm headphone jack
2 Surface Connect
Cameras, video and audio 
Windows Hello face authentication camera (front-facing)
5.0 MP front-facing camera with 1080p HD video
8.0 MP rear-facing autofocus camera with 1080p Full HD video
Dual microphones
Exterior 
Casing: Magnesium
Colour: Silver
Physical buttons: Volume, Power
Sensors 
Ambient light sensor
Proximity sensor
Accelerometer
Gyroscope
Magnetometer
What's in the box 
Surface Book 2
95 W Surface Power Supply with USB-A charging port
Quick start guide
Safety and warranty documents
Warranty 1-year limited hardware warranty