USB-C Mini Multi-Card Reader/Writer

Enhance your device.
The Manhattan USB-C Mini Multi-Card Reader/Writer is a versatile card reader that allows you to easily connect an SD, MMC or microSD card to your Ultrabook, Mac, OTG-capable smartphone or tablet or other Type-C devices. The Mini USB-C Multi-Card Reader/Writer plugs into the USB Type-C port on your device, giving you the power to read and write to virtually any 24-in-1 standard data card (SD, MMC or microSD).

Manufacturer Part Number
102001
EAN/UPC
0766623102001,766623102001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hi-Speed USB 2.0
CE
FCC
RoHS II
WEEE

General
Supported flash cards: 
SD / SDHC / SDXC / EXTREME SD / EXTREME II SD / EXTREME III SD / ULTRA SD / ULTRA II SD / ULTRA II SD P PLUS / SD-ULTRA-X / ULTRA SPEED SD / SD PRO / SD ELITE PRO / HS SD / MMC / MMC 4.0 / HS MMC / HS RS MMC / RS MMC / RS MMC 4.0 / MMC Mobile / Micro SD / Micro SDHC / Micro SDXC
Transfer speed: up to 480 Mbps
LED power indicator

Ports
One male USB 2.0 Type-C 
Two female memory-card slots 

Physical
Dimensions: 5.2 x 2.5 x 0.9 cm (2.0 x 1.0 x 0.4 in.)
Weight: 8 g (0.28 oz.)
Housing: plastic

Operating Environment
Operation Temperature: 32 – 104°F (0 – 40°C)
Storage Temperature: -4 – 140°F (-20 – 60°C)
Humidity (noncondensing): 0 – 96%

System Requirements
Windows XP/Vista/7/8.1/10 or Mac OS 9 or above or Android 3.1 or newer OTG-compatible OSs 
Available USB port

Package Contents
USB-C Mini Multi-Card Reader/Writer
Quick Instruction Guide