4 Bay 3.5” SATA III HDD NON-RAID Enclosure – Supports USB 3.0 & eSATA Interface

Syba SY-ENC50104 is a 4 Bay Enclosure for 3.5' SATA I / II / III hard disk drives. It supports 4 HDD of different brands and a capacity of up to 8TB per drive. Note: The Motherboard's SATA port MUST support Port Multiplier in order for your computer to recognize multiple hard drives if the unit is connected via eSATA. Dual eSATA and USB 3.0 external interface enable a blistering fast data transfer speed of up to 6Gbps and 5Gbps respectively.

Manufacturer Part Number
SY-ENC50104
EAN/UPC
0810154013944,810154013944
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Information

Package Dimensions: L 11.75 × W 7.25 × H 10.25 in
Package Weight: 8.00lb
UPC: 810154013944

Package Content

  • (1) 4 Bay Enclosure
  • (1) eSATA Cable
  • (1) Power Cable
  • (16) Screws
  • (1) Screw Driver
  • (1) USB Cable