Surface Book 2 2 in 1 Notebook

Powerhouse performance

Unrivaled performance

With the latest generation of Intel Core processors, Surface Book 2 runs professional-grade software, apps, and PC games with ease. Powerful dedicated NVIDIA GeForce graphics ensure fluid immersive experiences, while the vibrant PixelSense Display delivers stunning, lifelike visuals from virtually any angle. And with up to 17 hours more battery life and 4 times more power than before, Surface Book 2 is the ultimate powerhouse.

Four versatile modes

Crafted of premium, lightweight materials, Surface Book 2 adapts to the way you work and create. Draw or paint in Studio Mode using Surface Pen and Surface Dial. Render huge 3D files or edit 4K video in Laptop Mode. Watch videos and present in View Mode. Or, detach the screen to Tablet Mode and collaborate on the fly.

Manufacturer Part Number
HNM-00001
EAN/UPC
0889842249736,889842249736
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech specs

Software:

Windows 10 Pro Creators Update 64-bit
Office 365 30-day trial

Dimensions:

13.5” (i5) 12.3 x 9.14 x 0.51–0.90 in. (312.00 x 232.00 x 13.00–23.00 mm)
13.5” (i7) 12.3 x 9.14 x 0.59–0.90 in. (312.0 x 232.00 x 15.00–23.00 mm)
15” (i7) 13.50 x 9.87 x 0.59–0.90 in. (343.00 x 251.00 x 15.00–23.00 mm)

Weight:

13.5”: Starting at 3.38 lbs (1,534 g) including keyboard
15”: Starting at 4.2 lbs (1,905 g) including keyboard

Storage:

Solid state drive (SSD) options: 256GB, 512GB, or 1TB

Display:

Screen: 13.5” PixelSense Display
Resolution: 3000 x 2000, (267 PPI)
Aspect ratio: 3:2
Contrast ratio: 1600:1
Touch: 10-point multi-touch G5
Screen: 15” PixelSense Display
Resolution: 3240 x 2160, (260 PPI)
Aspect ratio: 3:2
Contrast ratio: 1600:1
Touch: 10-point multi-touch G5

Battery life:
Up to 17 hours of video playback1
Keyboard layout: QWERTY

Processor:

8th Gen Intel Core i7-8650U (quad-core) with up to 4.20 GHz Max Turbo
7th Gen Intel Core i5-7300U with up to 3.50 GHz Max Turbo

Graphics:

13.5”: Intel HD Graphics 620 integrated GPU, Intel UHD Graphics 620 integrated GPU, or NVIDIA GeForce GTX 1050 discrete GPU w/2GB VRAM
15”: Intel UHD Graphics 620 integrated GPU or NVIDIA GeForce GTX 1060 discrete GPU w/6GB VRAM

Security:

HW TPM 2.0 chip for enterprise security
Enterprise-grade protection with Windows Hello face sign-in

Memory: 

8GB or 16GB RAM 1866Mhz LPDDR3

Wireless:

Wi-Fi: 802.11ac
Bluetooth: BT4.1 LE
Xbox Wireless built-in (15” only)

Ports:

2 USB 3.0 Type A
USB Type-C
UHS-II SDXC card reader
3.5mm headphone jack
2 Surface Connect

Cameras, video, and audio:

Windows Hello face authentication camera (front-facing)
5.0MP front-facing camera with 1080p HD video
8.0MP rear-facing autofocus camera with 1080p Full HD video
Dual microphones
Front-facing stereo speakers with Dolby Audio Premium

Exterior:

Casing: Magnesium
Color: Silver
Physical buttons: Volume, Power

Sensors:

Ambient light sensor
Proximity sensor
Accelerometer
Gyroscope
Magnetometer

What's in the box:

Surface Book 2
Power supply
Quick start guide
Safety and warranty documents

Warranty: 

1-year limited hardware warranty

Best-in-class support from Microsoft Store:

30-day return policy90-day free technical phone support
12 months in-store support and technical assistance
Free training session and Surface device health check

[1] Surface Book 2: Up to 17 hours of video playback. Testing conducted by Microsoft in October 2017 using preproduction Intel Core i5, 256GB, 8GB RAM device. Testing consisted of full battery discharge during video playback. All settings were default except: Wi-Fi was associated with a network and Auto-Brightness disabled. Battery life varies significantly with setting, usage, and other factors.

[2] Office 365 subscription required (sold separately). Latest update to Office required.

[3] Sold separately.

[4] System software uses significant storage space. Available storage is subject to change based on system software updates and apps usage. 1 GB= 1 billion bytes.