Black 11.6 Always On Case

Manufacturer Part Number
2MY57AA
EAN/UPC
0191628641536,191628641536
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Appearance

Color: Black
Product material: Polyester
Nylon
EVA (inner)
Silicon (zipper pull)
PVC (card holder)

Box contents

What's in the box: HP Black 11.6 Always On Case
Documentation

Weights
Weight: 370 g

Dimensions
Dimensions (W x D x H): 31.61 x 22.52 x 3.69 cm

Warranty
Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair & Phone-in Assistance)