Note:
PN: NP.MCE11.007
Marketing Name: Predator Cestus 300
Cable Length: 1.8M
Connector Type: USB
Number of Programmable Buttons: 4
Scroll Wheel: Yes
Number of Buttons: 4
DPI: 5000
IPS: 100
Acceleration: 20g
USB Polling Rate: 1ms/1000Hz
Switch Design: Omron Dual Switch
Illumination: Yes
Profiles Available: Yes
Macros Available: Yes
Shape: Ambidextrous, Symmetrical Design
Finish: Textured Surface with Detail Polishing
Onboard Memory for Profile Saving: 3
Gold Plated Connector: Yes
Switch Life-Cycle (Clicks): 50+20 million for left/right
Cable Material: Braided
Number of Illumination Colors: 16.8 million
Number of Illumination Patterns: 4
Sensor Type: Optical