NUC Kit NUC7i5DNHE

INTEL® NUC

The Intel® NUC is a powerful 4x4-inch mini PC with entertainment, gaming, and productivity features, including a customizable board that is ready to accept the memory, storage, and operating systems that you want.

Manufacturer Part Number
BLKNUC7I5DNH2E
EAN/UPC
0735858349680,735858349680
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials

  • Product CollectionIntel® NUC Kit with 7th Generation Intel® Core™ Processors
  • Code NameProducts formerly Dawson Canyon
  • StatusLaunched
  • Launch DateQ3'17
  • Board Form FactorUCFF (4" x 4")
  • SocketSoldered-down BGA
  • Internal Drive Form FactorM.2 and 2.5" Drive
  • # of Internal Drives Supported2
  • TDP15 W
  • DC Input Voltage Supported12-24 VDC
  • Recommended Customer Price$419.00
  • Processor IncludedIntel® Core™ i5-7300U Processor (3M Cache, up to 3.50 GHz)
  • Warranty Period3 yrs

Supplemental Information

  • Embedded Options AvailableYes
  • Description7th Gen Commercial Intel® NUC

Memory Specifications

  • Max Memory Size (dependent on memory type)32 GB
  • Memory TypesDDR4-2133 1.2V SO-DIMM
  • Max # of Memory Channels2
  • Max # of DIMMs2
  • ECC Memory Supported ‡No

Graphics Specifications

  • Integrated Graphics ‡Yes
  • Graphics OutputDual HDMI 2.0a
  • # of Displays Supported ‡2

Expansion Options

  • PCI Express RevisionGen 3
  • PCI Express Configurations ‡PCIe x4: M.2 22x80 (key M) slot PCIe x1: M.2 22x30 (key E) slot
  • M.2 Card Slot (wireless)22x30 (key E) slot
  • M.2 Card Slot (storage)22x80 (key M) slot

I/O Specifications

  • USB Configuration2x front and 2x rear USB 3.0; 1x USB 3.0 and 2x USB 2.0 via internal headers
  • USB Revision2.0, 3.0
  • # of USB Ports4
  • USB 2.0 Configuration (External + Internal)0 + 2
  • USB 3.0 Configuration (External + Internal)2B 2F +1
  • Total # of SATA Ports2
  • Max # of SATA 6.0 Gb/s Ports2
  • RAID Configuration2.5" HDD/SSD + M.2 SATA/PCIe SSD (RAID-0 RAID-1)
  • Serial Port via Internal HeaderYes
  • Integrated LANIntel® i219-LM 10/100/1000 Mbps Ethernet
  • Integrated WifiIntel® Wireless-AC 8265 vPro (IEEE 802.11ac 2x2)
  • Integrated BluetoothYes
  • Additional HeadersFront_panel (PWR, RST, 5V, 5Vsby, 3.3Vsby); HDMI_CEC; Internal 2x2 power connector

Package Specifications

  • Low Halogen Options AvailableSee MDDS

Advanced Technologies

  • Intel® Optane™ Memory Supported ‡Yes
  • Intel® Virtualization Technology for Directed I/O (VT-d)‡Yes
  • Intel® vPro™ Technology ‡Yes
  • Intel® ME Firmware Versionv11.7
  • TPMYes
  • TPM Version2.0
  • Intel® Rapid Storage TechnologyYes
  • Intel® Virtualization Technology (VT-x) ‡Yes
  • Intel® Platform Trust Technology (Intel® PTT)No

Security & Reliability

  • Intel® AES New InstructionsYes
  • Intel® Trusted Execution Technology ‡No