PowerEdge R740

POWEREDGE R740
Optimized for workload acceleration


The PowerEdge R740 was designed to accelerate application performance leveraging accelerator cards and storage scalability. The 2-socket, 2U platform has the optimum balance of resources to power the most demanding environments.

Expand and optimize application performance

The scalable business architecture of the R740 can scale up to three 300W GPU’s or six 150W GPU’s. With up to 16 2.5” drives or 8 3.5” drives the R740 provides the versatility to adapt to virtually any application and provides the perfect platform for VDI deployments.

  • Scale your VDI deployments with 3 double-width GPUs, supporting up to 50% more users when compared to R730. 
  • Free up storage space using internal M.2 SSDs optimized for boot.
  • Scale compute resources with Intel® Xeon® SP delivering a 27% increase in processing cores and 50% increase in bandwidth over previous generation of Xeon processors. 
Automate systems management with OpenManage

The Dell EMC OpenManage™ portfolio helps deliver peak efficiency for PowerEdge servers, delivering intelligent, automated management of routine tasks. Combined with unique agent-free management capabilities, the R740 is simply managed, freeing up time for high profile projects. 
  • Simplify management with the New OpenManage Enterprise™ console, with customized reporting and automatic discovery. 
  • Take advantage of QuickSync 2 capabilities and gain access to your servers easily through your phone or tablet. 
Rely on PowerEdge with built-in security

Every PowerEdge server is designed as part of a cyber resilient architecture, integrating security into the full server lifecycle. The R740 leverages new security features built-into every new PowerEdge server strengthening protection so you can reliably and securely deliver accurate data to your customers no matter where they are. By considering each aspect of system security, from design to retirement, Dell EMC ensures trust and delivers a worry-free, secure infrastructure without compromise.
  • Rely on a secure component supply chain to ensure protection from factory to the data center.
  • Maintain data safety with cryptographically signed firmware packages and Secure Boot.
  • Prevent unauthorized or malicious change with Server Lockdown.
  • Wipe all data from storage media including hard drives, SSDs and system memory quickly and securely with System Erase.

Manufacturer Part Number
PY5W5
EAN/UPC
0884116281559,884116281559
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Base

PowerEdge R740 Smart Value

Warranty

3 Years Basic Hardware Warranty Repair: 5x10 HW-Only, 5x10 NBD Onsite

Shipping Information

US No Canada Ship Charge

FGA Module

PowerEdge R740 Q3FY18 NA BTP

Deployment Services

No Installation

Shipping

PowerEdge R740 Shipping

PC Ie Riser

Riser Config 1, 4 x8 slots

Network Daughter Card

Broadcom 5720 QP 1Gb Network Daughter Card

Embedded Systems Management

iDRAC9 Enterprise with OpenManage Essentials, Server Configuration Management

Chassis Configuration

Chassis with up to 8 x 3.5" SAS/SATA Hard Drives for 1CPU Configuration

Fans

4 Standard Fans for R740/740XD

Bezel

PowerEdge 2U Standard Bezel

BIOS and Advanced System Configuration Settings

Performance BIOS Setting

Motherboard

PowerEdge R740/R740XD Motherboard

RAID Configuration

C7, Unconfigured RAID for HDDs or SSDs (Mixed Drive Types Allowed)

RAID/ Internal Storage Controllers

PERC H740P RAID Controller, 8GB NV Cache, Minicard

IDSDM and V Flash Card Reader

IDSDM and Combo Card Reader

Processor

Intel® Xeon® Silver 4108 1.8G, 8C/16T, 9.6GT/s, 11M Cache, Turbo, HT (85W) DDR4-2400

Additional Processor

No Additional Processor

Memory Capacity

16GB RDIMM, 2666MT/s, Dual Rank

Memory DIMM Type and Speed

2666MT/s RDIMMs

Memory Configuration Type

Performance Optimized

Hard Drives

1TB 7.2K RPM SATA 6Gbps 512n 3.5in Hot-plug Hard Drive

Trusted Platform Module

Trusted Platform Module 2.0

System Documentation

No Systems Documentation, No OpenManage DVD Kit

Internal Optical Drive

DVD+/-RW,SATA,Int

Rack Rails

ReadyRails™ Sliding Rails Without Cable Management Arm

Power supply

Dual, Hot-plug, Redundant Power Supply (1+1), 750W

Power Cords

2X NEMA 5-15P to C13 Wall Plug, 125 Volt, 15 AMP, 10 Feet (3m), Power Cord, North America

Operating System

No Operating System

OS Media Kits

No Media Required

Shipping Material

PowerEdge R740 Shipping Material

Group Manager

iDRAC Group Manager, Enabled

Password

iDRAC,Legacy Password

Distribution Label

Print on Demand Label

Quick Sync

Quick Sync 2 (At-the-box mgmt)

Processor Thermal Configuration

1 Standard Heatsink for 125W or less CPU

Base SKU

998-CRMC

Base Sku Class

$Q002

Chassis

12248

Long Description

PowerEdge R740 Smart Value|3 Years Basic Hardware Warranty Repair: 5x10 HW-Only, 5x10 NBD Onsite

Country of Origin

Mexico

Serial scan

Service Tag

Offline Quote Number

3000018385480 

Box Dimensions

38x26x13

Box Weight

80.40

Minimum Order Quantity

1

Pallet Layer Quantity

1

Pallet Total Quantity

3

Case Pack Quantity

1