The Check Point 5100 Next Generation Security Gateway combines the most comprehensive security protections to safeguard your small enterprise and branch office deployments. The 5100 delivers high performance and port modularity for higher port capacity. This powerful Next Generation Security Gateway is optimized to deliver threat prevention for your enterprise or branch offices against present and future threats to secure your critical assets and environments.
COMPREHENSIVE THREAT PREVENTION
Check Point delivers fully integrated, comprehensive Threat Prevention with awardwinning SandBlast™ Threat Emulation and Threat Extraction for complete protection against the most sophisticated threats and zero-day vulnerabilities. Unlike traditional solutions that are subject to evasion techniques, introduce unacceptable delays, or let potential threats through while evaluating files, Check Point SandBlast stops more malware from entering your network. Our solution enables your employees to work safely - no matter where they are and without compromising their productivity.
Note:
Power Requirements
Single Power Supply rating: 250W
AC power input: 110-240V, (47-63Hz)
Power consumption maximum: 62.9W
Maximum thermal output: 214.6 BTU/hr.
Dimensions
Enclosure: 1RU
Dimensions (W x D x H): 17.2x16x1.73 in.(438x406.5x44mm)
Weight: 13.7 lbs. (6.22 kg)
Environmental Conditions
Operating: 0° to 40°C, humidity 5% to 95%
Storage: –20° to 70°C, humidity 5% to 95% at 60°C
Certifications
Safety: UL, CB, CE, TUV GS
Emissions: FCC, CE, VCCI, RCM/C-Tick
Environmental: RoHS, REACH1 , ISO14001