EliteDisplay E233 23-inch Monitor

Break the boundaries

Expand your productivity with uninterrupted views of one screen or many with a 3-sided micro-edge bezel that supports virtually seamless arrays. Get crisp visuals from any angle on the 1920 x 1080 Full HD resolution, 23” diagonal IPS screen.

Work comfortably

Find your most comfortable, productive position with adjustable tilt, height, swivel, and up to 150 mm height adjustment settings. Use pivot rotation to customize portrait or landscape views when using multiple displays.

Experience simple, convenient connectivity

Work with your most frequently-used devices with VGA, HDMI, and DisplayPort™. Connect your USB accessories right at the display with two USB 3.0 ports.

Manufacturer Part Number
1FH46AA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Appearance
Product color: Black

Box contents
What's in the box: Monitor
AC power cord
VGA cable
USB cable (Type A male to Type B male)
DisplayPort™ 1.2 cable
CD (includes user guide, warranty, drivers)
HP Display Assistant

Display Specifications
Display size (diagonal): 58.42 cm (23")
Resolution (native): FHD (1920 x 1080 @ 60 Hz)
Resolutions supported: 1920 x 1080
1680 x 1050
1600 x 900
1440 x 900
1280 x 1024
1280 x 800
1280 x 720
1024 x 768
800 x 600
720 x 400
640 x 480
Contrast ratio: 1000:1 static
5000000:1 dynamic
Tilt and swivel angle: Tilt: -5 to +23°
Swivel: ±45°
Pivot rotation: 90°
Height: 150 mm
Display type: IPS w/LED backlight
Onscreen controls: Brightness
Color Control
Contrast
Exit
Image Control
Information
Input Control
Language
Management
Menu
Minus ("-")
OK
Plus ("+")
Power Control
View angle: 178° horizontal
178° vertical
Display features: Anti-glare
In plane switching
Language selection
LED Backlights
On-screen controls
Pivot rotation
Plug and Play
User programmable
Aspect ratio: 16:9
Display area (metric): 50.92 x 28.64 cm
Brightness: 250 cd/m²
Display Input Type: 1 VGA
1 HDMI 1.4 (with HDCP support)
1 DisplayPort™ 1.2 (with HDCP support)
VESA mount: 100 mm
Pixel pitch: 0.265 mm
Response time: 5 ms on/off
Response time footnote number: [1]
Brightness (typical) footnote number: [1]
Contrast ratio footnote number: [1]

Connectivity and Communications
Ports: 3 USB 3.0 (one upstream, two downstream)
External I/O ports footnote number: [1]

Battery and Power
Power: Input voltage: 100 to 240 VAC
Power consumption: 36 W (maximum), 19 W (typical), 0.5 W (standby)

Weights
Weight: 5.8 kg
Security ManagementPhysical security: Security lock-ready (lock is sold separately)

Dimensions
Dimensions (W x D x H): 52.1 x 4.47 x 31.17 cm

Warranty
Warranty: 3 years parts and labour limited warranty.