Keyed Cable Lock for Microsoft Surface Pro - Master Keyed

Providing the trusted protection that has made Kensington The Professionals’ Choice™ in laptop security for over 25 years, Kensington’s Keyed Cable Lock sets the standard for securing Surface™ Pro. Providing vigorously tested, non-invasive locking technology that is supported by Kensington’s innovative common keying system, the Keyed Cable Lock is the superior security solution for Surface™ Pro.

Manufacturer Part Number
62052M
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Lock Management: Master Keyed
  • Lock Type: Master Keyed