34" Curved Business Monitor C34H890WJE

Enhanced visual clarity and detail - Ultra WQHD

The CH890 has a screen resolution of 3440x1440—more than 2 times the pixel density of Full HD — that delivers razor-sharp images. You can see more details at a glance and have a panoptic view of large web pages and documents with less scrolling and zooming.

Shake off the dual-monitor inconvenience - 21:9 Aspect Ratio

The 34’’ ultra-wide curved monitor CH890 is ideal for multi-taskers who need more on-screen space for their big ideas but want to do away with the hassle of dual-monitor setups. With its ultra-wide display, you can experience truly seamless single-monitor multitasking.

For your viewing comfort - 1800R Curvature

Engineered to match the natural curvature of the human eye, the CH890 gives you a comfortable and engrossing view of onscreen content. Plus, Samsung’s Flicker Free technology and the blue light-reducing Eye Saver Mode add to your visual comfort with reduced eye fatigue.

Convenient connectivity – USB type C

The 34” CH890 comes with a new USB type C port that enables you to transmit power, data and DisplayPort signals to portable devices like table PCs and PDAs even without a cable connection.

Increase your ergonomic efficiency

The 34” business monitor swivels, tilts, and is height-adjustable. VESA-supported, it can be installed on a wall or separate arms with ease. With these functions at your disposal, you can effortlessly position your screen at whatever height and angle you want and share the onscreen content with nearby coworkers.

Performance meets beauty

Slim-bodied and bezel-less on three sides, coming complete with a graceful yet steadfast height-adjustable Y stand, the CH890 is a perfect blend of performance and beauty. Its clean back design incorporates a hatch to keep cables neatly hidden out of sight, ensuring a clean work desk.

A better way to multitask - Easy Setting Box S/W

With Easy Setting Box, you can easily partition your display, or place multiple displays of various sizes in different positions; while the Picture-by-Picture function lets you to display outputs from two devices. With the CH890, you can better handle the efficiency challenges of your multitasking environment.

Manufacturer Part Number
LC34H890WJEXXY
EAN/UPC
8806088790350
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification
Display

  • Screen Size (Inch)34.0
  • Screen Size (cm)86.4
  • Screen Size (Class)34
  • Flat / CurvedCurved
  • Active Display Size (HxV) (mm)797.22 x 333.72
  • Screen Curvature1800R
  • Aspect Ratio21:9
  • Panel TypeVA
  • Brightness (Typical)300cd/m2
  • Brightness (Min)250cd/m2
  • Peak Luminance RatioN/A
  • Contrast Ratio Static3000:1(Typ),2400:1(Min)
  • Dynamic Contrast RatioMega ∞
  • HDR(High Dynamic Range)N/A
  • Resolution3440x1440
  • Response Time4(GTG)
  • Viewing Angle (H/V)178°/178°
  • Color Support16.7M
  • Refresh Rate100Hz
General Feature
  • Samsung MagicBrightYes
  • Samsung MagicUpscaleYes
  • Eco Saving PlusYes
  • Eye Saver ModeYes
  • Flicker FreeYes
  • Picture-In-PictureYes
  • Picture-By-PictureYes
  • Game ModeYes
  • Image SizeYes
  • Easy Setting BoxYes
  • Windows CertificationWindows10
  • FreeSyncYes
Interface
  • Display Port1 EA
  • Mini-Display PortNo
  • HDMI1 EA
  • HeadphoneYes
  • USB HubYes
  • USB-C1 EA
Audio
  • SpeakerNo
  • USB Sound Bar (Ready)No
Operation Conditions
  • Temperature10~40 ℃
  • Humiditynon-condersing 10~80 %
Design
  • ColorDARK SILVER
  • Stand TypeHAS
  • HAS(Height Adjustable Stand)135.0 ± 5.0 mm
  • Tilt-5.0° (±2.0°) ~ +24.0° (±2.0°)
  • Swivel-30.0° (-2.0°) ~ +30.0° (+2.0°)
  • Wall Mount100.0 x 100.0
  • Eco
    • Energy Efficiency Class2.5
Power
  • Power SupplyAC 100~240V
  • Power Consumption (Max)175 W
  • Power Consumption (Typ)56.192 W
  • Power Consumption (DPMS)Less than 0.5(HDMI/DP Input Condition)
  • Power Consumption (Off Mode)Less than 0.3 W
  • TypeInternal Power
Dimension
  • Set Dimension with Stand (WxHxD)811.4 x 538.9 x 298.6 mm
  • Set Dimension without Stand (WxHxD)811.4 x 361.9 x 123.3 mm
  • Package Dimension (WxHxD)946.0 x 270.0 x 459.0 mm
Weight
  • Set Weight with Stand7.9 kg
  • Set Weight without Stand6.3 kg
  • Package Weight11.3 kg
Accessory
  • Power Cable Length1.5 m
  • HDMI CableYes
  • DP CableYes
  • Install CDYes
  • Quick Setup GuideYes