EliteDisplay E243 23.8-inch Monitor (1FH47AA)

Style meets substance in a strikingly modern business display crafted for optimal viewing, productivity, and ergonomics. The HP EliteDisplay E243 23.8-inch Monitor has a 3-sided micro-edge bezel for seamless multi-display tiling and 4-way adjustability so you can comfortably power through your day.

Break the boundaries

Expand your productivity with uninterrupted views of one screen or many with a 3-sided micro-edge bezel that supports virtually seamless arrays. Get crisp visuals from any angle on the 1920 x 1080 Full HD resolution, 23.8 diagonal IPS screen.

Work comfortably


Find your most comfortable, productive position with adjustable tilt, height, swivel, and up to 150 mm height adjustment settings. Use pivot rotation to customize portrait or landscape views when using multiple displays.

Experience simple, convenient connectivity

Work with your most frequently-used devices with VGA, HDMI, and DisplayPort™. Connect your USB accessories right at the display with two USB 3.0 ports.

Featuring


Adaptable for a single-footprint setup

  • Create an efficient, compact solution when you mount your compatible HP Desktop Mini PC, Thin Client or Chromebox directly on the column stand using the optional HP B300 PC Mounting Bracket.

Be responsible

  • Reduce power consumption and help lower costs with a low halogen, ENERGY STAR® certified, EPEAT® Gold registered display that meets TCO Certified Edge with 85% Post-Consumer Recycled plastics.

Divide and conquer

        • Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by dimming a display that’s disconnected without approval.
        Make it yours
        • Build a complete solution with optional HP accessories like an HP Single Arm to take the display off the desk, an HP USB Graphics Adapter for multi-display setups or an HP S100 Speaker Bar for space-saving audio.

          Manufacturer Part Number
          1FH47AA
          Full Product Specifications

          Note:

          • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
          • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
          • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

          Display specifications:
          Display size (diagonal): 60.45 cm (23.8")
          Panel active area: 52.7 x 29.65 cm
          Aspect ratio: 16:9
          Native resolution: FHD (1920 x 1080 @ 60 Hz)
          Resolutions supported:
          1920 x 1080
          1680 x 1050
          1600 x 900
          1440 x 900
          1280 x 1024
          1280 x 800
          1280 x 720
          1024 x 768
          800 x 600
          720 x 400
          640 x 480

          Pixel pitch: 0.2745 mm
          Brightness: 250 cd/m² 1 
          Contrast ratio: 1000:1 static
          10000000:1 dynamic 1 
          View angle: 178° horizontal
          178° vertical
          Response time: 5 ms on/off 1 
          Product color: Black
          Tilt and swivel angle: Tilt: -5 to +23°
          Swivel: ±45°
          Pivot rotation: 90°
          Height: 150 mm
          Display features: Anti-glare
          BrightView Panel
          In plane switching
          Language selection
          LED Backlights
          On-screen controls
          Pivot rotation
          Plug and Play
          Physical security: Security lock-ready (lock is sold separately)
          VESA mount:
          100 mm


          Connectivity:
          Input connector: 1 VGA
          1 HDMI 1.4 (with HDCP support)
          1 DisplayPort™ 1.2 (with HDCP support)
          Ports: 3 USB 3.0 (one upstream, two downstream) 1 

          Dimensions and weight:
          Weight: 5.59 kg (With stand)
          Product dimensions without stand (W x D x H): 53.88 x 4.53 x 32.19 cm
          (Without stand)
          Dimensions With Stand (W x D x H): 53.88 x 20.49 x 33.29 cm

          Power and operating requirements:
          Power:
          Input voltage: 100 to 240 VAC

          Power consumption:
          38 W (maximum)
          21 W (typical)
          0.5 W (standby)

          Operating temperature range: 5 to 35°C
          Operating humidity range: 20 to 80% RH
          Energy efficiency: EPEAT® Gold
          ENERGY STAR® certified
          Environmental: Arsenic-free display glass
          Mercury-free display backlights
          Low halogen

          Certification and compliance:
          Certifications and compliances:
          BSMI
          CB
          CCC
          CE
          CEL
          cTUVus
          ErP
          FCC
          ICES
          ISC
          ISO 9241-307
          Mexico CoC
          MSIP
          RCM
          S-mark
          SmartWay Transport Partnership - NA only
          TUV-GS
          VCCI
          WEEE