The Balance™ EcoSmart® Briefcase was designed with the environment in mind. Its fabric is woven from recycled water bottles, and the bag has nickel- and PVC-free components as well as recyclable zipper pulls. It also boasts protective elements like the SafePort® Sling Plus, which suspends your laptop inside the pack to help protect it from drops, with Targus-quality padding on both the side and front of your device for additional protection. Weather-resistant materials also fare well against the elements so that your devices, paperwork, and business cards are safe inside.
The specially designed Equalizer® strap contours to your left or right shoulder and absorbs shocks while you’re on the go. When you’re making your way through airports, its patented checkpoint-friendly design helps you zip through airport screening without removing your laptop, and it’ll be secure on your rolling luggage thanks to its pass-through luggage strap.
Strategically placed pockets organize your accessories in the workstation and a large compartment at the top of bag is the perfect place to store your power brick. This pack’s thoughtful features helps you move from commute to office to home – and carry your gear — with ease.
Note:
Colour: Black
Interior Color: Gray
Works With: 16" Laptops and Under
Style: Topload / Briefcase
Protection Level: Best
Protection Type: SafePort® Sling Plus
Collection: Balance
Dimensions: 16.75" x 15.00" x 2.50" (W x H x D)
Weight: 2.68 lbs
Package Dimensions: 16.75" x 14.75" x 3.25" (W x H x D)
Package Weight: 2.89 lbs
Warranty: Limited Lifetime Warranty
UPC: 092636324384