EliteDisplay E243i 24-Inch Monitor

Style meets substance in a strikingly modern business display crafted for optimal viewing, productivity, and ergonomics. The HP EliteDisplay E243i 61 cm (24") Monitor has a 3-sided micro-edge bezel for seamless multi-display1 tiling and 4-way adjustability so you can comfortably power through the day.

Break the boundaries

Expand your productivity with uninterrupted views of one screen or many with a 3-sided micro-edge bezel that supports virtually seamless arrays. Get crisp visuals from any angle on the 1920 x 1200 WUXGA resolution, 61 cm (24") diagonal IPS screen.

Work comfortably

Find your most comfortable, productive position with adjustable tilt, height, swivel, and up to 150 mm height adjustment settings. Use pivot rotation to customize portrait or landscape views when using multiple displays.

Experience simple, convenient connectivity

Work with your most frequently-used devices with VGA, HDMI, and DisplayPort™. Connect your USB accessories right at the display with two USB 3.0 ports.

Featuring

Adaptable for a single-footprint setup

    • Create an efficient, compact solution when you mount your compatible HP Desktop Mini PC, Thin Client or Chromebox directly on the column stand using the optional HP B300 PC Mounting Bracket.

    Be responsible

      • Reduce power consumption and help lower costs with a low halogen, ENERGY STAR® certified, EPEAT® Gold registered display that meets TCO Certified Edge with 85% Post-Consumer Recycled plastics.

      Divide and conquer

        • Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by dimming a display that’s disconnected without approval.

        Make it yours

          • Build a complete solution with optional HP accessories like an HP Single Arm to take the display off the desk, an HP USB Graphics Adapter for multi-display setups or an HP S100 Speaker Bar for space-saving audio.

          Click or call for support

            • Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection, select an optional HP Care service.

            Manufacturer Part Number
            1FH49AA
            Full Product Specifications

            Note:

            • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
            • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
            • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

            Panel

            Type:

            • 24-inch IPS Micro edge 
            • LED backlit

            Viewable image area (diagonal): 60.96 cm (24 in) widescreen

            Panel hardness: 3H

            Panel active area (W x H): 51.84 x 32.41 cm (20.41 × 12.76 in)

            Resolution: 1920 x 1200 at 60 Hz

            Aspect ratio: 16:10

            Viewing angle (typical): 

            • Up to 178° horizontal (10:1 minimum contrast ratio)
            • Up to 178° vertical (10:1 minimum contrast ratio)

            Brightness: 300 cd/m2

            Contrast ratio: 1000:1 static (typical)

            Dynamic contrast ratio (DCR): 50,000,000:1 dynamic (typical)

            Response times: 5 ms

            Pixel pitch: 0.27 mm

            Default color temperature: Neutral 6500 K

            Backlight lamp life: 30,000 hours minimum (to half brightness)

            Color support: Up to 16.7 million colors

            Color gamut (typical): 99% sRGB

            Anti-glare panel: Yes

            Flicker free: Yes

            Low blue light capable: Yes

            User selectable in On-screen Display (OSD) menu

            User controls

            Monitor control buttons or switches:

            • Menu/OK
            • Minus ("-")/Down/Information
            • Plus ("+") /Up/Viewing Mode Menu
            • Exit/Back/Next Input Port
            • Power

            User-assignable function buttons: 20

            Languages: 10 (English, Spanish, German, French, Italian, Dutch, Portuguese, Japanese, Simplified Chinese, and Traditional Chinese)

            On-screen Display (OSD) user controls: Brightness, Contrast, Color Control, Input Control, Image Control, Power Control, Menu Control, Management, Language, Information, and Exit

            Signal interface/performance

            Native resolution: 1920 x 1200 at 60 Hz

            Preset graphic modes (non-interlaced):

            • 640 x 480 at 60 Hz
            • 720 x 400 at 70 Hz
            • 800 x 600 at 60 Hz
            • 1024 x 768 at 60 Hz
            • 1280 x 720 at 60 Hz
            • 1280 x 800 at 60 Hz
            • 1280 x 1024 at 60 Hz
            • 1440 x 900 at 60 Hz
            • 1600 x 900 at 60 Hz
            • 1680 x 1050 at 60 Hz
            • 1920 x 1080 at 60 Hz

            Pixel clock speed: 170 MHz (maximum)

            Vertical frequency: 50 - 60 Hz

            Horizontal frequency: 30 - 80 kHz

            Video/other inputs

            Connector types:

            • (1) DisplayPort (DP) 1.2
            • (1) HDMI 1.4
            • (1) VGA
            • HDCP support for DisplayPort and HDMI

            USB ports:

            • (3) USB 3.0
            • (2) Downstream and (1) Upstream

            Cables (included):

            • (1) VGA cable 1.8 m (5.91 ft)
            • (1) DisplayPort (DP) cable, 2.0 m (6.56 ft)
            • (1) USB 3.0 Type-B to A cable, 1.8 m (5.91)

            Ergonomics

            Plug and play: Yes

            Color:

            • Silver on facing bezel
            • Side frame
            • Column stand and foot
            • Black on rear cover and stand center trim

            Cable management:

            • Integrated into column stand
            • Effortless cable routing through the column stand for easy management of power, video, and USB cables

            Tilt range: -5° to + 23° vertical

            Swivel range: 45° L to 45° R

            Display height adjustment range: 150 mm

            Pivot rotation:

            • Yes
            • 90° clockwise and counter-clockwise

            VESA mounting: 

            • Yes
            • 100 mm with integrated mount (included)

            Security lock-ready: Yes

            Power

            Power supply: Internal

            Input power: 100 - 240 VAC 50/60 Hz

            Maximum power: 45 W

            Typical power: 35 W

            Energy Saving/Standby Mode: 0.5 W

            Power cable length: 1.9 m (6.23 ft)

            Physical specifications

            Dimensions (W × D × H):

            Unpacked with stand (highest setting)

            53.19 x 21.41 x 36.22 cm (20.94 x 8.43 x 14.26 in)

            Packaged

            62.51 x 42.01 x 27.30 cm (24.61 x 16.54 x 10.75 in)

            Unpacked without stand (head only)

            53.21 x 47.83 x 4.65 cm (20.95 x 18.83 x 1.83 in)

            Weight:

            Unpacked

            6.36 kg (14.02 lb)

            Packaged

            8.95 kg (19.73 lb)

            Head only

            3.66 kg (8.07 lb)

            What's in the box?

            Monitor and accessories: 

            • HP EliteDisplay E243i 24-inch Monitor
            • AC power cord, 1.9 m (6.23 ft)
            • VGA cable, 1.8 m (5.91 ft)
            • DisplayPort 1.2 cable, 2.0 m (6.56 ft)
            • USB Type-B to A cable, 1.8 m (5.91)
            • Integrated VESA mount

            Documentation: CD (includes user guide, warranty, and drivers)

            Software included: HP Display Assistant

            Environmental

            Temperature:
            Operating

            5° to 35° C (41° to 95° F)

            Non-operating

            -20° to 60° C (-4° to 140° F)

            Humidity:

            Operating

            20% to 80% non-condensing

            Non-operating

            5% to 95%

            Altitude:

            Operating

            0 to 5,000 m (0 to 16,400 ft)

            Non-operating

            0 to 12,192 m (0 to 40,000 ft)

            Arsenic-free display glass: Yes

            White LED backlights: Yes

            Mercury-free display backlighting: Yes

            Eco-label certifications & declarations:

            • ENERGY STAR
            • EPEAT Gold 4 (registration varies by country/region)
            • CEL Grade 2
            • Microsoft WHQL certification (Windows 7, 8 and 10)
            • TCO certified edge
            • SmartWay transport partnership (NA only)
            • CE
            • CB
            • MSIP
            • Mexico COC
            • ICES
            • ISO 9241- 307
            • TUS-GS
            • cTUVus
            • ISC
            • CCC
            • VCCI
            • FCC
            • BSMI
            • WEEE
            • RCM
            • ErP
            • S-mark

            Compatibility:

            • Compatible with platforms using the VESA standard video modes
            • Recommended for use with HP products