TC75 Series Touch Computer

Your front line to a smarter enterprise
Your field workforce needs a mobile computer to access the people and information required to maximize efficiency and better serve your customers. You want to give them an enterprise-class handheld built for life out in the field — yet your workers expect a device that is every bit as refined and easy-to-use as their own consumer smartphone. Introducing the TC75, the Android mobile computer that delivers it all. A rugged design that delivers reliable everyday operation. Anywhere anytime access to virtually any information in your back-end systems. The ability to capture more types of data faster than ever before. Instant push-to-talk communications with co-workers out in the field as well as supervisors, dispatch and more back in the office. Fast data access with support for all 4G GSM cellular networks. And a full complement of accessories meets the unique needs of virtually any mobile worker. The TC75 — the easy way to empower your field teams with a true mobile office.

Mx — Making Android a More Robust Enterprise OS
Every TC75 Series ships with Mobility Extensions (Mx), a series of features that make Android a more robust enterprise-class operating system. Mx minimizes IT support time and maximizes worker productivity and device uptime by providing better control of your mobile devices, application access and Wi-Fi performance and security. Standard Configuration TC75 and TC75x devices come with Google Mobile Services (GMS) which provides integrated Google applications such as Gmail and Google Maps. Professional Configuration TC75 and TC75x devices ship without GMS, removing GMS applications and services. Both configurations are based on Android Open Source (AOSP) and ship with respective Android Enterprise functionality.

World-class Data Capture
An integrated enterprise-class imager offers Zebra’s proprietary PRZM Intelligent Imaging technology, a megapixel sensor and advanced optics, enabling the lightning-fast capture of 1D and 2D barcodes in virtually any condition. The rear-facing color camera enables the easy capture of high- resolution photos, signatures, videos and more, so workers can capture more types of business intelligence to streamline more business processes. The front camera allows workers to place a video call to get the on-the-spot assistance they need. And Near Field Communications automates identity verification at facility entry points.

Maximum Data Entry Flexibility with an Industry Leading Dual Mode Touch Panel
Let your users choose their preferred data input pair: finger and gloved finger or finger and stylus — ideal for crisp signature capture. The intelligent 4.7 in. display automatically adjusts as needed, unlike competitive devices that require setting adjustments every time the user switches data input method.

Automatically Capture Data and Process Entire Documents
With SimulScan Document Capture, your workers can simultaneously capture barcodes, text fields, phone numbers, images, signatures and even check boxes in the time it takes to press a button, improving invoicing speed, order speed and more.

Superior Audio Quality and Functionality for a New Level of Voice Flexibility 
Up to four times the loudness of popular smartphones and noise cancelling technology provides crystal clear audio on both ends of every call. Support for Workforce Connect Push-to-Talk (PTT) Express and Pro provides an instant connection to co-workers in the field, plus supervisors and other support staff back in the office.

Manufacturer Part Number
TC75EK-22B22AF-US
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS
Dimensions 6.3 in. L x 3.3 in. W x 1.1 in. D/
161 mm L x 84 mm W x 28 mm DD
Weight 13.3 oz./376 g
Display 4.7 in. High Definition (1280 x 720); exceptionally bright, outdoor viewable; optically bonded to touch panel
Imager Window Corning Gorilla Glass
Touchpanel Dual mode capacitive touch with stylus or bare or gloved fingertip input (conductive stylus sold separately); Corning Gorilla Glass
Backlight LED backlight
Power PowerPrecision/ PowerPrecision+: Improved battery technology for longer cycle times and real-time visibility into battery metrics for better battery management Li-Ion 3.7 V, 4620 mAh typical; battery swap function
Expansion Slot TC75x: User accessible MicroSD up to 32GB SDHC and up to 128 GB SDXC
SIM 2 Nano SIM slot (4FF); 1 Mini SIM/SAM slot (2FF)
Network Connections USB 2.0 High Speed (host and client); WLAN
Notification Audible tone; multi-color LEDs; vibration
Keypad On-screen keypad; Enterprise Keyboard
Voice and Audio Three microphone support with noise cancellation; vibrate alert; speaker; Bluetooth wireless headset support, High quality speaker phone; PTT headset support; Cellular circuit switch voice; HD Voice

PERFORMANCE CHARACTERISTICS
CPU TC75x: 1.8 GHz hex core 64 bit processor (Snapdragon 650/Android-M)
Operating System TC75x: Android 6.0 Marshmallow with Mx
Memory TC75x: 2 GB RAM / 16 GB Flash pSLC

USER ENVIRONMENT
Operating Temp. -4° F to 122° F/-20° C to 50°C
Storage Temp. -40° F to 158° F/-40° C to 70° C
Humidity 5% to 85% non-condensing
Drop Specification 8 ft./2.4 m to concrete at room temp. per MIL-STD 810G; 6 ft./1.8 m over the operating temp. range
Tumble Specification 2,000 3.2 ft./1.0 m tumbles; meets and exceeds IEC tumble specifications
Sealing IP65 and IP67 per applicable IEC sealing specifications
Vibration 4 g’s PK Sine (5 Hz to 2 kHz); 0.04g2/Hz Random (20 Hz to 2 kHz); 60 minute duration per axis, 3 axis
Thermal Shock -40° F to 158° F/-40° C to 70° C rapid transition
Electrostatic Discharge (ESD) 
+/-15kVdc air discharge
+/-8kVdc direct discharge
+/-8kVdc indirect discharge

INTERACTIVE SENSOR TECHNOLOGY (IST)
Light Sensor Automatically adjusts display backlight brightness
Motion Sensor eCompass, 3-axis Gyro, 3-axis accelerometer

DATA CAPTURE
Scanning SE4750 imager (1D and 2D); extraordinary range: Scan range – Code 39 barcode:
20 Mil: 1.8 in. to 32.0 in./4.5 cm to 81.3 cm
3 Mil: 3.1 in. to 5.6 in./7.9 cm to 14.2 cm
Camera Front – 1.3 MP fixed focus (TC75x)

WIRELESS WAN DATA AND VOICE COMMUNICATIONS
Radio Frequency Band
TC75x
Americas
TC75x: Integrated, Autonomous, Assisted GPS (A-GPS), Navstar, GLONASS, Beidou, Galileo
NFC

WIRELESS LAN
Radio TC75x: 2x2 MIMO; IEEE 802.11a/b/g/n/ac/d/h/i/r
Data Rates TC75x
5GHz: 802.11a/n/ac — up to 866.7 Mbps;
2.4GHz: 802.11b/g/n — up to 144 Mbps
Operating Channels TC75x
Chan 1 - 13 (2412 - 2472 MHz), Chan 36 - 165 (5180 - 5825 MHz), Chan 138, Chan 142 
Channel Bandwidth: 20, 40, 80 MHz
Actual operating channels/ frequencies depend on regulatory rules and certification agency 
Security and  Encryption WEP (40 or 104 bit); WPA/WPA2 Personal (TKIP, and AES); WPA/WPA2 Enterprise (TKIP and AES) — EAPTTLS (PAP, MSCHAP, MSCHAPv2), EAP-TLS, PEAPv0-MSCHAPv2, PEAPv1-EAP-GTC, EAP Fast3 and LEAP
Features TC75x: Wi-Fi Multimedia (WMM), Soft AP, MIMO with 2 Spatial Streams, 256 QAM Modulation on 5G GHz radio; Maximum Ratio Combining (MRC), Tx/Rx Low-Density Parity Check (LDPC), Transmit Beamforming(TxBF) and Beamformee (BFee) capability, Full IEEE 802.11 a/b/g/n legacy compatibility
Certifications TC75x: WFA (802.11n, WMM-PS)
Fast Roam PMKID caching, Cisco CCKM, 802.11r, OKC

WIRELESS PAN
Bluetooth v4.1 LE (TC75x only)

COMMUNICATION AND MESSAGING
Workforce Connect PTT Express (included) provides instant push-to-talk (PTT) small group communications across Wi-Fi networks. Workforce Connect PTT Pro (supported) provides a scalable network agnostic push-totalk solution which also includes messaging, location services and two-way radio integration. Workforce Connect Voice client  supported) enables the TC75 Series to function as a full featured mobile telephone with multi-line capability across Wi-Fi networks.

ADDITIONAL MOBILITY DNA SOLUTIONS
Mobility DNA solutions help you get more value out of our mobile computers by adding functionality as well as simplifying deployment and management of our mobile devices. For more information on these Zebra-only features, please visit www.zebra.com/mobilitydna 
Enterprise Keyboard 
Enterprise Home Screen
Stage Now 
AppGallery
EMDK 
Enterprise Browser
SimulScan
Available Mobility DNA features may vary by model.

WARRANTY
Subject to the terms of Zebra’s hardware warranty statement, the TC75 Series is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment. For complete warranty statement, please visit: http://www.zebra.com/warranty

RECOMMENDED SERVICES
Zebra OneCare; Managed Device Service