USB-C Travel Dock Space Gray

Easy portable expansion - with you wherever

Complete Compact Connectivity

Connect. Power. Charge.

The OWC USB Travel Dock brings back portable connectivity to your USB-C equipped Mac or PC, and up to 60W pass through power. 

The USB-C Travel dock lets you drive an HD display, connect, power or charge up to two USB 3.1 devices and access photos from your camera's SD card. 

Add a USB-C power adapter and have a stand alone charging station.

Look great doing it

The USB-C Travel Dock is sleek and slim, rugged and stylish. Built to the highest precision standards from brushed aluminum and acrylic, it's a great looking compliment to your laptop, and tough enough to follow you on any adventure. 

There's no better way to keep your workflow efficient on the move. And it fits in your pocket.

Manufacturer Part Number
OWCTCDK5PSG
EAN/UPC
0812437024876,812437024876
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Software Requirements

  • OS
    • OS X 10.10 or later
    • macOS 10.12 or later
    • Windows 10 or later
  • Driver
    • Driver not required

Hardware Requirements

  • Any Mac or PC with a USB-C port or Thunderbolt 3 port

Bootability

  • USB 3.1 Gen 1: OS X 10.10 or later

Interface (Chipsets)

  • USB 3.1 Gen 1: VLI VL813
  • USB-C Power Delivery: VLI VL100
  • SD (UHS-II): Realtek RTS5329
  • HDMI 2.0: Parade PS176

Device Ports

  • (1) USB 3.1 Gen 1 (Type-C Captive Cable)
  • (2) USB 3.1 Gen 1 (Standard-A)
  • (1) SD Card Reader (UHS-II)
  • (1) HDMI 2.0

Display Support

  • HDMI 2.0 with support for up to 4096 x 2160 at 30Hz
  • Up to 24-bit color depth

SD Card Support

  • Compatible with SD, SDHC, and SDXC cards
  • Compatible with UHS-II (Ultra High Speed)
    • up to 156 MB/s (SDHC) or 312 MB/s (SDXC) 1

Power

  • Can accept power from a dedicated USB-C power adapter.
    • When connected to a power adapter the dock can draw a maximum of 60W.
  • The dock itself requires 1.5W of power to operate.
  • If the media reader or USB peripherals connected to the dock do not perform as expected, connect the dock to a dedicated USB-C power adapter.
    • When connected to a power adapter, each USB Standard-A port can deliver up to 12W of power.
    • Any power not used by the dock, media reader, and connected USB peripherals is passed to the host for battery charging, if applicable.

Environment

  • Environmental (Operating)
    • Temperature (°F) 32° — 104°
    • Temperature (°C) 0° — 40°
  • Environmental (Non-Operating)
    • Temperature (°F) −4° — 158°
    • Temperature (°C) −20° — 70°

Dimensions

  • Height: 17 mm (0.7 in)
  • Width: 80 mm (3.2 in)
  • Length: 80 mm (3.2 in

Weight

  • 91 g (3.2 oz)