PowerEdge R640

POWEREDGE R640
Uncompromising performance and density


The PowerEdge R640 is the ideal dual-socket, 1U platform for dense scale-out data center computing. The R640 combines density, performance and scalability to optimize application performance and data center density.

Maximize application performance and density

The scalable business architecture of the R640 is designed to maximize application performance and provide the flexibility to optimize configurations based on the application and use case. With the R640 you can create an NVMe cache pool and use either 2.5” or 3.5” drives for data storage. Combined with up to 24 DIMM’s, 12 of which can be NVDIMM’s, you have the resources to create the optimum configuration to maximize application performance with the optimum configuration in only a 1U chassis.

  • Simplify deployments and speed deployments with Dell EMC ready nodes for ScaleIO and VSAN. 
  • Maximize storage performance with up to 8 NVMe drives or 12 2.5” drives.
  • Scale compute resources with Intel® Xeon® SP delivering a 27% increase in processing cores and 50% increase in bandwidth over previous generation Xeon processors.
Automate maintenance with Dell EMC OpenManage

The Dell EMC OpenManage™ portfolio helps deliver peak efficiency for PowerEdge servers, delivering intelligent, automated management of routine tasks. Combined with unique agent-free management capabilities, the R640 is simply managed, freeing up time for high profile projects. 
  • Simplify management with the New OpenManage Enterprise™ console, with customized reporting and automatic discovery.
  • Take advantage of QuickSync 2 capabilities and gain access to your servers easily through your phone or tablet.
Guard your data center with built in security

Every PowerEdge server is designed as part of a cyber resilient architecture, integrating security into the full server lifecyle. The R640 leverages new security features built-into every new PowerEdge server strengthening protection so you can reliably and securely deliver accurate data to your customers no matter where they are. By considering each aspect of system security, from design to retirement, Dell EMC ensures trust and delivers a worry-free, secure infrastructure without compromise.
  • Rely on a secure component supply chain to ensure protection from factory to the data center Quick Sync 2 for secure, wireless management in the data center.
  • Maintain data safety with cryptographically signed firmware packages and Secure Boot.
  • Prevent unauthorized or malicious change with Server Lockdown.
  • Wipe all data from storage media including hard drives, SSDs and system memory quickly and securely with System Erase.

Manufacturer Part Number
TY1RV
EAN/UPC
0884116281528,884116281528
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Base

PowerEdge R640 Smart Value

Warranty

3 Years Basic Hardware Warranty Repair: 5x10 HW-Only, 5x10 NBD Onsite

Shipping Information

US No Canada Ship Charge

FGA Module

PowerEdge R640 Q3FY18 NA BTP

Deployment Services

No Installation

Shipping

PowerEdge R640 Shipping

PC Ie Riser

Riser Config 4, 2x16 LP

Network Daughter Card

Broadcom 5720 QP 1Gb Network Daughter Card

Embedded Systems Management

iDRAC9 Enterprise with OpenManage Essentials, Server Configuration Management

Chassis Configuration

3.5” Chassis with up to 4 Hard Drives and 3PCIe slots

Fans

5 Standard Fans for R640

Bezel

Standard Bezel for x4 and x8 chassis

BIOS and Advanced System Configuration Settings

Performance BIOS Setting

Advanced System Configurations

Energy Star

Motherboard

PowerEdge R640 Motherboard

RAID Configuration

C7, Unconfigured RAID for HDDs or SSDs (Mixed Drive Types Allowed)

RAID/ Internal Storage Controllers

HBA330 12Gbps SAS Controller, Minicard

IDSDM and V Flash Card Reader

IDSDM and Combo Card Reader

Processor

Intel® Xeon® Bronze 3104 1.7G, 6C/6T, 9.6GT/s, 8M Cache, No Turbo, No HT (85W) DDR4-2133

Additional Processor

No Additional Processor

Memory Capacity

16GB RDIMM, 2666MT/s, Dual Rank

Memory DIMM Type and Speed

2666MT/s RDIMMs

Memory Configuration Type

Performance Optimized

Hard Drives

1TB 7.2K RPM SATA 6Gbps 512n 3.5in Hot-plug Hard Drive

Trusted Platform Module

Trusted Platform Module 2.0

System Documentation

No Systems Documentation, No OpenManage DVD Kit

Internal Optical Drive

DVD +/-RW, SATA, Internal

Rack Rails

ReadyRails™ Sliding Rails Without Cable Management Arm

Power supply

Dual, Hot-plug, Redundant Power Supply (1+1), 750W

Power Cords

2X NEMA 5-15P to C13 Wall Plug, 125 Volt, 15 AMP, 10 Feet (3m), Power Cord, North America

Operating System

No Operating System

OS Media Kits

No Media Required

Shipping Material

PowerEdge R640 x4 and x10 Drive Shipping Material

Group Manager

iDRAC Group Manager, Enabled

Password

iDRAC,Legacy Password

Distribution Label

Print on Demand Label

Quick Sync

Quick Sync 2 (At-the-box mgmt)

Processor Thermal Configuration

Standard Heatsink for 1 CPU

Base SKU

998-CRNC

Base Sku Class

$K002

Chassis

12232

Long Description

PowerEdge R640 Smart Value|3 Years Basic Hardware Warranty Repair: 5x10 HW-Only, 5x10 NBD Onsite

Country of Origin

Mexico

Serial scan

Service Tag

Offline Quote Number

3000018384001 

Box Dimensions

41x25.5x12

Box Weight

67.7

Minimum Order Quantity

1

Pallet Layer Quantity

1

Pallet Total Quantity

3

Case Pack Quantity

1