Aluratek’s 16,000mAh USB Type-C Power Bank with Qualcomm Quick Charge 3.0 is a convenient tool to quickly recharge your portable USB devices 4x faster than regular battery chargers. The durable and lightweight design makes APBQ16F perfect for the house, car, toolbox, camping, hiking or backpacking or any outdoor adventure.
Enjoy hours of constant use between charges from the 16,000 mAh built-in lithium-ion rechargeable battery. Charge your USB devices like smartphones, tablets, video cameras and GPS devices via the built-in USB charging port.
Long Lasting Light
The 16,000mAh USB Type-C Power Bank with Qualcomm Quick Charge 3.0 features 230mA capacity solar panels as a great way to charge the battery when outside
Rapid On-The-Go Charging
Utilizing the latest in lithium-ion rechargeable battery technology, APBQ16F is perfect for on-the-go charging anytime, anywhere. Includes a single Quick Charge 3.0 and USB Type-C charging port with over-charge protection to quickly charge 2 devices simultaneously. Never be stranded on the road with a dead battery on your device and be comforted in knowing that power is within reach. The device features LED charge status indicators so you will always know how much power you have.
No More Batteries
With APBQ16F, you will never have to waste money paying for batteries again. The 16,000mAh USB Type-C Power Bank with Qualcomm Quick Charge 3.0 features a built-in charging port with an included USB charging cable so you can recharge the internal 16,000 mAh battery through any USB power charger/adapter through USB-A or USB-C. No USB port? Charge the battery through the built-in solar panels.
Note:
Package Contents: