The Atlona AT-HDR-M2C is an audio converter for extracting and downmixing multi-channel PCM, Dolby, and DTS audio from HDMI sources. It features an HDMI input with pass-through, and delivers stereo downmixed audio over a separate HDMI output, as well as unbalanced analog and TOSLINK digital audio outputs. The HDR-M2C is compatible with high dynamic range (HDR) formats and is HDCP 2.2 compliant. It supports 4K/UHD video @ 60 Hz with 4:4:4 chroma sampling, as well as HDMI data rates up to 18 Gbps. This audio converter includes EDID management features as well as audio volume and bass / treble controls, all available via Ethernet through the Atlona Management System (AMS), the web GUI, or a control system. The HDR-M2C can conveniently serve surround sound and two-channel audio systems from a multi-channel audio source.
The HDR-M2C is ideal for residential and commercial applications with the latest as well as emerging 4K/UHD and HDR sources and displays. It is compatible with all video resolutions, audio formats, and color space formats supported in the HDMI 2.0a specification, plus the ability to pass metadata for HDR content. The HDR-M2C includes Atlona’s award-winning 10-year limited product warranty and customer support services, so that integrators can specify, purchase, and install with confidence.
Applications
Configured and Managed by AMS
The Atlona Management System (AMS) is a powerful network software platform ideal for configuring, managing, and monitoring the HDR-M2C and other Atlona IP-controllable devices over a LAN, WAN, or VPN. AMS is available free from Atlona, and greatly streamlines installation and maintenance of several Atlona products throughout a facility or enterprise, from a standard web browser.
Features
HDMI audio de-embedding and multi-channel audio downmixing
Downmixes multi-channel PCM, Dolby, and DTS formats to stereo audio
4K/UHD capability @ 60 Hz with 4:4:4 chroma sampling, plus support for HDR formats
Note:
Resolution
Video: 4096×2160@24/25/30/50/60Hz, 3840×2160@24/25/30/50/60Hz, 2048x1080p,
1080p@23.98/24/25/29.97/30/50/59.94/60Hz, 1080i@50/59.94/60Hz, 720p@50/59.94/60Hz,
576p, 576i, 480p, 480i
VESA: 1920×1200, 1680×1050, 1600×1200, 1440×900, 1400×1050, 1366×768, 1360×768, 1280×1024,
1280×800, 1152×768, 1024×768, 800×600, 640×480
Color Space: YUV, RGB
Chroma Subsampling: 4:4:4, 4:2:2, 4:2:0
Color Depth: 8-bit, 10-bit, 12-bit
HDR: HDR10 and Dolby® Vision™ @ 60Hz
Audio
Analog: PCM 2Ch (De-embedded)
Optical Output: PCM 2Ch, Dolby Digital, Dolby Digital Plus, DTS 5.1
HDMI Output: PCM 2Ch, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS 5.1
Sample Rate: 32kHz, 44.1kHz, 48kHz, 88.2kHz, 96kHz, 176.4kHz, 192kHz
Bit Rate: up to 24-bit
THD: 0.003593%, 20Hz, 1kHz – 20kHz
SNR: 110.009dB
Frequency Range: 20Hz to 20kHz
Bass: +12dB to -15dB @ 20Hz – 20kHz
Treble: +15dB to -15dB @ 20Hz – 20kHz
Distance
HDMI UHD@60Hz: up to 2 meters: up to 6 feet
HDMI UHD@24Hz: up to 5 meters: up to 16 feet
HDMI 1080p@60Hz: up to 10 meters: up to 30 feet
HDMI 1080p@24Hz: up to 15 meters: up to 50 feet
Signal
Bandwidth: 18 Gbps
CEC: Compliant
HDCP: 2.2-compliant
Temperature
Operating: 0°C to 50°C: 32°F to 122°F
Storage: -20°C to 60°C: -4°F to 140°F
Humidity: 20 to 90% non-condensing
Power
Consumption: 6.6W
Supply: Input: AC 100~240 VAC 50/60Hz
Output: DC 5V 4A
Dimension
H x W x D: 26 x 127 x 109 (mm): 1.02 x 5.00 x 4.29 (inch)
H x W x D w/ ears: 26 x 137 x 109 (mm): 1.02 x 5.39 x 4.29 (inch)
Weight
Unit: 0.36 kg: 0.8 lbs
Certification
Power Supply: CE, FCC, cULus, RoHS, CCC, RCM
Product: CE, FCC