Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Essentials
- Product Collection: Intel® SSD DC S3110 Series
- Code Name: Products formerly Liberty Harbor DC
- Capacity: 512 GB
- Status: Launched
- Launch Date: Q4'17
- Lithography Type: 3D NAND TLC
- Recommended Customer Price: N/A
Performance
- Sequential Read (up to): 550 MB/s
- Sequential Write (up to): 450 MB/s
- Random Read (100% Span): 75000 IOPS
- Random Write (100% Span): 8500 IOPS
- Latency - Read: 50 µs
- Latency - Write: 60 µs
- Power - Active: 3.2W
- Power - Idle: 0.7W
Reliability
- Vibration - Operating: 2.17G
- Vibration - Non-Operating: 3.13G
- Shock (Operating and Non-Operating): 1,500G at 0.5ms
- Operating Temperature Range: 0°C to 70°C
- Endurance Rating (Lifetime Writes): 288
- Mean Time Between Failures (MTBF): 1.6 MTBF
- Uncorrectable Bit Error Rate (UBER): 1 bit Error in 10^16
- Warranty Period: 5 yrs
Package Specifications
- Form Factor: M.2 22 x 80mm
- Interface: SATA 3.0 6Gb/S
Advanced Technologies
- Enhanced Power Loss Data Protection: No
- Hardware Encryption: AES 256 bit
- High Endurance Technology (HET): No
- Temperature Monitoring and Logging: No
- End-to-End Data Protection: Yes
- Intel® Smart Response Technology: Yes
- Intel® Rapid Start Technology: Yes
- Intel® Remote Secure Erase: No