VS-411UHD 4x1 Automatic 4K60 4:2:0 HDMI Auto Switcher

The VS−411UHD is an automatic switcher for 4K@60Hz (4:2:0) HDMI and analog audio signals. The VS−411UHD automatically switches one of four HDMI inputs to a predefined or last connected input whenever the currently active video signal is interrupted or whenever a higher−priority video signal is detected. They also support Kramer’s Step−in over HDMI technology.

  •  Max. Data Rate — 8.91Gbps (2.97Gbps per graphic channel).
  •  Max. Resolution — 4K@60Hz (4:2:0).
  •  Step–In Over HDMI Technology.
  •  HDTV Compatible.
  •  Active Switching — Selectable manual or fast auto switching according to last connected or preset priority.
  •  Compliance — HDMI 1.4, HDCP 1.4 and DVI 1.0.
  •  HDMI 1.4 Support — Deep Color, 3D, up to 7.1 uncompressed audio channels, ARC (supported on Input 1 only).
  •  HDMI ARC De–embedding — From output to balanced stereo audio line, uncompressed.
  •  Automatic Video Input Detection & Selection.
  •  Auto Power Off — When no HDMI input for 10 seconds (selectable).
  •  Selectable HDCP Switching.
  •  EDID Configuration Options.
  •  Default EDID.
  •  Contact Closure — For remote manual switching override.
  •  Audio Embedding/De–embedding.
  •  Stereo Analog Audio Input Per Port.
  •  Balanced Stereo Audio Output.
  •  Lock Button — To prevent tampering.
  •  Firmware Upgrade — Over RS–232, mini–USB.
  •  Software Support — Protocol 3000, EDID Designer, K–Upload via RS–232.
  •  Varied Control Options — Front panel buttons, contact closure, IR, RS–232 Protocol 3000.

Manufacturer Part Number
VS-411UHD
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUTS

  • 4 HDMI connectors, 4 unbalanced stereo audio on 3.5mm mini jacks

OUTPUTS

  • 1 HDMI connector, 1 balanced stereo audio on 5–pin terminal block

PORTS

  • 1 RS–232 on a 3–pin terminal block, 1 mini USB for programming

COMPLIANCE WITH HDMI STANDARD

  • HDMI 1.4, Deep Color, 3D, ARC, up to 7.1 uncompressed audio channels, CEC

MAX DATA RATE

  • 8.91Gbps (2.97Gbps per graphic channel)

SUPPORTED RESOLUTIONS

  • Up to 4K x 2K, 4K@60Hz (4:2:0)

CONTROLS

  • Front panel buttons, contact closure, IR, RS–232 Protocol 3000

SOFTWARE SUPPORT

  • Protocol 3000, EDID Designer, K–Upload

POWER CONSUMPTION

  • 5V DC, 500mA

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

INCLUDED ACCESSORIES

  • Power adapter, IR remote control

OPTIONS

  • RK–1 19” rack adapter

PRODUCT DIMENSION

  • 21.46cm x 16.30cm x 4.36cm (8.45" x 6.42" x 1.72" ) W, D, H

PRODUCT WEIGHT

  • 0.9kg (2.0lbs) approx

SHIPPING DIMENSION

  • 35.10cm x 21.20cm x 7.20cm (13.82" x 8.35" x 2.83" ) W, D, H

SHIPPING WEIGHT

  • 1.5kg (3.3lbs) approx