NUC Kit NUC7i3DNKE

Customized Computing

The Intel® NUC kit includes a customizable board and chassis that are ready to accept the memory, hard drive, and operating system of your choice.

A Small Computer With a Full Suite of Uses

From home theater systems, to digital signs, find out how others are using the space-saving Intel® NUC in their home or business.

Pint-sized Power

The Intel® NUC is a Mini PC with the power of a desktop, packing features for entertainment, gaming, and productivity in a 4x4 form factor.

Energy Optimized, Media Savvy

With Intel® NUC you get an immersive media experience and responsive interaction while consuming a small amount of power relative to a full-sized PC.

Flexibility for Future Growth

Due to its portable size and ease of installation, the Intel® NUC makes it easy to add devices and scale up rapidly based on changing productivity needs.

Feature-Rich for Any Need

Various configurations and features like Wi-Fi and extra ports give you the ability to add onto the Intel® NUC according to your specific performance needs.

Manufacturer Part Number
BLKNUC7I3DNK1E
EAN/UPC
0735858349741,735858349741,5032037108331
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials

  • Product CollectionIntel® NUC Kits
  • Code NameProducts formerly Dawson Canyon
  • StatusLaunched
  • Launch DateQ3'17
  • Board Form FactorUCFF (4" x 4")
  • SocketSoldered-down BGA
  • Internal Drive Form FactorM.2 SSD
  • # of Internal Drives Supported1
  • TDP15 W
  • DC Input Voltage Supported12-24 VDC
  • Recommended Customer Price$279.00
  • Processor IncludedIntel® Core™ i3-7100U Processor (3M Cache, 2.40 GHz)
  • Warranty Period3 yrs

Supplemental Information

  • Embedded Options AvailableYes
  • Description7th Gen Commercial Intel® NUC

Memory Specifications

  • Max Memory Size (dependent on memory type)32 GB
  • Memory TypesDDR4-2133 1.2V SO-DIMM
  • Max # of Memory Channels2
  • Max # of DIMMs2
  • ECC Memory Supported No

Graphics Specifications

  • Integrated Graphics Yes
  • Graphics OutputDual HDMI 2.0a
  • # of Displays Supported 2

Expansion Options

  • PCI Express RevisionGen 3
  • PCI Express Configurations PCIe x4: M.2 22x80 (key M) slot PCIe x1: M.2 22x30 (key E) slot
  • M.2 Card Slot (wireless)22x30 (key E) slot
  • M.2 Card Slot (storage)22x80 (key M) slot

I/O Specifications

  • USB Configuration2x front and 2x rear USB 3.0; 1x USB 3.0 and 2x USB 2.0 via internal headers
  • USB Revision2.0, 3.0
  • # of USB Ports4
  • USB 2.0 Configuration (External + Internal)0 + 2
  • USB 3.0 Configuration (External + Internal)2B 2F +1
  • Total # of SATA Ports2
  • Max # of SATA 6.0 Gb/s Ports2
  • RAID ConfigurationN/A
  • Serial Port via Internal HeaderYes
  • Integrated LANIntel® i219-LM 10/100/1000 Mbps Ethernet
  • Integrated WifiIntel® Wireless-AC 8265 (IEEE 802.11ac 2x2)
  • Integrated BluetoothYes
  • Additional HeadersFront_panel (PWR, RST, 5V, 5Vsby, 3.3Vsby); HDMI_CEC; Internal 2x2 power connector

Package Specifications

  • Low Halogen Options AvailableSee MDDS

Advanced Technologies

  • Intel® Virtualization Technology for Directed I/O (VT-d)Yes
  • Intel® vPro™ Technology No
  • Intel® ME Firmware Versionv11.7
  • TPMNo
  • Intel® Rapid Storage TechnologyYes
  • Intel® Virtualization Technology (VT-x) Yes
  • Intel® Platform Trust Technology (Intel® PTT)Yes

Security & Reliability

  • Intel® AES New InstructionsYes
  • Intel® Trusted Execution Technology No