DesignJet T830 24-in (610-mm) Multifunction Printer

Collaboration reinvented

Improve your team’s collaboration to print, scan, copy, and share thanks to the built-in scanner at an unbeatable price with the HP DesignJet T830 Multifunction Printer. Plus, you can use this MFP any place your Wi-Fi signal can reach. Print straight from your Apple® or Android™ smartphone or tablet wherever you are. Dynamic security: Cartridges with non-HP chips might not work today or in the future.

Manufacturer Part Number
F9A28A#B19
EAN/UPC
0191628047031,191628047031
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model size : 610 mm
Functions : Print, copy, scan

Speed specificationsSpeed specifications: Print time line drawing (economode, A1 plain paper) : 26 sec/page
Print speed line drawing (economode, A1 plain paper) : 81 A1 prints per hour
Linear scan speed : Up to 3.81 cm/sec (colour, 200 dpi); Up to 11.43 cm/sec (greyscale, 200 dpi)

Memory specifications:

Memory :

  • 1 GB


Internal Storage :

  • None

Technical specifications:

Print quality (best): Color: Up to 2400 x 1200 optimised dpi
Print technology : HP Thermal Inkjet
Number of print cartridges : 4 (cyan, magenta, yellow, matte black)

Ink types :

  • Dye-based (C, M, Y)
  • pigment-based (mK)


Dynamic security: Dynamic security enabled printer. Only intended to be used with cartridges using an HP original chip. Cartridges using a non-HP chip may not work, and those that work today may not work in the future.
http://www.hp.com/go/learnaboutsupplies
Non-printable area (cut-sheet) : 5 x 5 x 5 x 5 mm
Guaranteed minimum line width : 0.07 mm (ISO/IEC 13660:2001(E))[3]
Line accuracy : ±0.1%[2]
Maximum optical density (black): 8 L* min/2.10 D
Scan resolution, optical : Up to 600 dpi
Enhanced scanning resolution : 600 dpi
Scanner type : Sheetfed, CIS (Contact Image Sensor)
Scan size, maximum : 610 mm x 2.77 m
Scan size, minimum : 203 x 127 mm
Copy reduce / enlarge settings : 50 to 400%
Copies, maximum : Up to 99 copies
Bit depth : 24-bit/8-bit

Paper handling:

Finished output handling :

  • Sheet feed, roll feed, input tray, media bin, automatic cutter


Media types : Bond and coated paper (bond, coated, heavyweight coated, recycled, plain, bright white), technical paper (natural tracing, vellum), film (clear, matte), photographic paper (satin, gloss, semigloss, premium, polypropylene), self-adhesive (adhesive, polypropylene)
Media weights, recommended : 60 to 280 g/m² (roll/manual feed); 60 to 220 g/m² (input tray)

Media sizes standard (metric rolls) :

  • 210 to 610-mm wide sheets
  • 279 to 610-mm rolls


Media sizes, custom :

  • Input tray: 210 x 279 to 330 x 482 mm
  • manual feed: 330 x 482 to 610 x 1897 mm
  • roll: 279 to 610 mm


Roll external diameter : 100 mm
Media thickness : Up to 11.8 mil

Connectivity :

HP ePrint capability : Yes
Printing path : Windows and Mac printer drivers, HP Click printing software, Apple AirPrint driver, print from USB pen drive
Connectivity, standard :

  • Gigabit Ethernet (1000Base-T)
  • Wi-Fi 802.11b/g/n

Print languages : TIFF, JPEG, CALS G4, HP PCL 3 GUI, HP-GL/2, HP-RTL, URF

Power and operating requirements :

Power consumption : 35 watts (printing), 3.5 watts (sleep), 0.2 watts (standby)
Operating temperature range : 5 to 40ºC
Operating humidity range : 20 to 80% RH

Dimensions and weight :

Dimensions (W x D x H): 1098 x 629 x 1155 mm
Weight: 51 kg

What's included 

Warranty : One-year limited warranty. Warranty and support options vary by product, country and local legal requirements.

What's in the box :

HP DesignJet T830 24-in MFP; printhead; ink cartridges; printer stand; spindle; quick reference guide; setup poster; power cord; refeed preventers
Software included :

  • HP DesignJet Utility for Mac and Windows