3’ Cat6 Snagless Patch Cable Green

Upgrade your network with a CAT6 Snagless Networking Cable from Belkin and enjoy clean, clear transmissions. Now you can replace CAT5 cables that don’t support 100Base-T or gigabit Ethernet and improve the return loss in your current network by 40 percent. Engineered with 50-micron, gold-plated connectors to ensure clear transmissions and snagless molds to protect the RJ45 tab from damage during installation, this cable meets the performance requirements of Category 6.Belkin Build-To-Order Service: Belkin can manufacture virtually any cable type, length, or color. Contact your Belkin team today to get pricing and lead times.

Manufacturer Part Number
A3L980-03-GRN-S
EAN/UPC
0722868406953,722868406953,0854585251957,854585251957
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Characteristic Impedence: 100±15Ω @ 1 ~ 550MHz
  • Conductor Construction: Bare Stranded Copper
  • Conductor Resistance: 93.8Ω/km/20°C max
  • Conductor Size: 24AWG x 4pairs
  • Dielectric Strength: AC 1.5kV
  • Flame Retardant Test: CM
  • Insulation Material: HDPE
  • Jacket Material: PVC
  • Mutual Capacitance: 56pF/m max
  • Propagation Delay: 536nS/100m max @ 550MHz
  • Spark Test: 2.5kV
  • Standards Compliance: ISO/IEC 11801; TIA/EIA-568-B.2-1
  • Structural Return Loss: 8.6dB min at 550MHz
  • Cable Type: Cat 6
  • Cable Characteristic: Unshielded twisted pair (UTP)
  • Connector on First End: 1 x RJ-45 - male
  • Connector on Second End: 1 x RJ-45 - male
  • Jacket Diameter: 5.9±0.15mm
  • Connector Type(s): 50 micron gold-plated connector
  • Adapters Cables Included: 1x cable included