2m SC-SC 9/125 OS2 Duplex Single-Mode PVC Fiber Optic Cable - Yellow

Cost-effective solution that provides high bandwidth and transmission rates over longer distances. With SC to SC termination, this high quality fiber optic patch cable is specifically designed for gigabit ethernet applications. The patented injection molding process provides each connection greater durability in resisting pulls, strains and impacts from cabling installs.

Each cable is 100% optically inspected and tested for insertion loss before you receive it. A pull-proof jacket design surrounds the popular 9/125 Single-mode fiber, immune to electrical interference.

Manufacturer Part Number
20455
EAN/UPC
757120204558,0757120204558
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color :Yellow

Length :2.00 Meter

UPC :757120204558

Warranty :Lifetime

Vendor :C2G

Weight :0.144 LB

SC Connector Dimensions: 10.6mm Height x 26mm Width x 58mm Depth (with installed duplex clip)

Maximum Connector Loss: 0.50 dB

Typical Connector Loss: 0.30 dB

Typical Return Loss: -55 dB

Buffer Material: PVC

Buffer OD: 900 µm

Jacket Material: PVC (OFNR riser-rated)

Jacket OD: 2.8 mm

Installation Tensile Load: 100 N (445 lbs)

Long-Term Tensile Load: 50 N (222 lbs)

Maximum Tensile Load: 100 N/cm

Installation (Loaded) Minimum Bend Radius: 5.0cm (1.97in)

Long-Term (Unloaded) Minimum Bend Radius: 3.0cm (1.2in)

Crush Resistance: 750 N/cm

Impact Resistance: 1,000 cycles

Flex Resistance: 5,000 cycles

Attenuation at 1550 nm: 0.25 dB/km

Attenuation at 1310 nm: 0.35 dB/km

Operating Temperature: -20°C to +70°C

Please Note: Attenuation testing performed in accordance with EIA/TIA-455-171A.