5m LC-SC 62.5/125 OM1 Duplex Multimode PVC Fiber Optic Cable - Orange

With LC to SC termination, this high quality fiber optic patch cable is specifically designed for fast ethernet, fiber channel, ATM and gigabit ethernet applications. The small LC connectors satisfy the need for higher port density both in the telecom room and the work area, and offer twice the port density of traditional SC and ST fiber connectors. The LC connector with its RJ-style latch clip design is easy to engage and disengage, and gives each connection greater durability in resisting pulls, strains, snags, and impacts during cabling installs and maintenance. The SC connector features a push-pull locking system.

The patented injection molding process provides each connection greater durability in resisting pulls, strains and impacts from cabling installs.

Each cable is 100% optically inspected and tested for insertion loss before you receive it. A pull-proof jacket design surrounds the popular 62.5/125 multimode fiber, immune to electrical interference.

Manufacturer Part Number
33157
EAN/UPC
757120331575,0757120331575
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color :Orange

Length :5.00 Meter

UPC :757120331575

Warranty :Lifetime

Vendor :C2G

Weight :0.100 LB

Optical Multimode 1 (OM1) fiber supporting 200/500 MHz.km OFL at 850/1300 nm.

LC Connector Dimensions: 10.75mm Height x 12.5mm Width x 50mm Depth (with installed duplex clip)

SC Connector Dimensions: 10.6mm Height x 26mm Width x 58mm Depth (with installed duplex clip)

Maximum Connector Loss: 0.50 dB

Typical Connector Loss: 0.30 dB

Typical Return Loss: -25 dB

Buffer Material: PVC

Buffer OD: 900 µm

Jacket Material: PVC (OFNR riser-rated)

Jacket OD: 1.8 mm

Installation Tensile Load: 100 N (445 lbs)

Long-Term Tensile Load: 50 N (222 lbs)

Maximum Tensile Load: 100 N/cm

Installation (Loaded) Minimum Bend Radius: 5.0cm (1.97in)

Long-Term (Unloaded) Minimum Bend Radius: 3.0cm (1.2in)

Crush Resistance: 750 N/cm

Impact Resistance: 1,000 cycles

Flex Resistance: 5,000 cycles

Attenuation at 1300 nm: 1.0 dB/km

Attenuation at 850 nm: 3.5 dB/km

Operating Temperature: -20°C to +70°C

Please Note: Attenuation testing performed in accordance with EIA/TIA-455-171A.