Wall Plate Key Switch, Momentary Contact Closure

The AtlasIED WPD-KSWM is a decor style wall plate featuring an industrial tubular key switch that activates/deactivates a momentary contact closure. This product is designed to be used with compatible Atlas Power products that are designed to be remotely activated such asĀ as the ECS-6RM, TSD-SEQ6, and ECS-3 sequencers. The unit is constructed of durable ABS material and includes a red LED system status indicator as well as a removable label guard for easy and clean designation of key switch function. The unit has a four conductor interface connection designed to work with the included Phoenix style connector. This unit can function in remote activation scenarios up to 200 feet from the controlled unit using 22-gauge wire.

Manufacturer Part Number
WPD-KSWM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HEIGHT 4.5" (114mm)
WIDTH 2.5" (63mm)
DEPTH 0.24" (6.4mm)