Prime Z370-P Desktop Motherboard

ASUS PRIME Z370-P LGA1151 DDR4 HDMI DVI M.2 Z370 ATX Motherboard with USB 3.1 for 8th Generation Intel® Core™ Processors

  • Designed exclusively for 8th generation Intel® Core™ processors to maximize connectivity and speed with Dual M.2, USB 3.1 Gen1 and Intel® Optane™ Memory compatibility
  • 5X Protection III Hardware-level safeguards with SafeSlot Core, LANGuard and Overvoltage Protection provide component longevity and reliability
  • Patent-pending SafeSlot Core fortifies PCIe slots preventing damage caused by heavyweight GPUs
  • FanXpert 4 Core with AIO Pump Header delivers advanced fan control for dynamic system cooling
  • 8-channel HD Gaming Audio featuring Realtek ALC887 high definition audio codec

Superb performance

PRIME

ASUS Prime Z370 Series motherboards provide the solid foundation needed for your first build, plus loads of scope to grow with your ambitions. We've melded all the good stuff that's packed into the latest 8th Generation Intel® Core™ processors with essential ASUS design and engineering, so you benefit from industry-leading technologies — including automated system tuning, comprehensive cooling controls, immersive onboard audio, and support for the ASUS Fan Extension Card. Build smart and easy with ASUS Prime Z370.

Make your memory go faster

ASUS OptiMem preserves memory signal integrity by routing memory traces and vias to the optimal PCB layer, and our T-Topology layout ensures time-aligned signaling by balancing trace lengths between memory slots. These enhancements lead to more headroom for overclocking and improved stability, allowing memory speeds of DDR4-4000 and beyond with all slots populated.

Improved stability and overclocking with all slots populated

DDR4 – 4000MHz

CPU : Intel LGA 1151 i7-8700K | Motherboard : Prime Z370-P | DRAM : G.Skill F4-4000C18Q-32GTZ*4 | Power : Corsair AX1500i | Water-cooling : Corsair H115i | OS: Windows 10

Reliable stability and compatibility

Prime series motherboards are engineered with industry-leading 5X Protection III, employing the finest components, excellent circuit design and exacting standards to guarantee the quality and long-term durability of your motherboard. That means exceptional protection and stability for your build — thanks to decades of engineering experience from the world's leading motherboard brand.

SafeSlot Core

Fortified PCIe slot prevents damage

SafeSlot Core is the ASUS-exclusive PCIe slot. Featuring a fortified design that's anchored to the motherboard by a special hook, Safeslot Core provides 1.6X-stronger retention and 1.3X-greater shearing resistance than standard expansion slots.

Our Prime Z370 motherboards also have strengthened solder points around both the PCIe and DIMM pins.

LANGuard

Pumped-up throughput, 2.5X-higher surge tolerance

ASUS LANGuard is hardware-level networking protection that employs signal-coupling technology and premium anti-EMI surface-mounted capacitors to ensure a more reliable connection and better throughput.

Overvoltage Protection

World-class circuit-protecting power design

An exclusive circuit design with built-in voltage regulators protects your motherboard from damage caused by unexpected high-level voltages from unstable or inferior power supplies.

DIGI+ VRM

Precision control for stable power

ASUS-exclusive DIGI+ VRM intelligently delivers power to the processor based on real-time demands, reducing energy waste and improving system stability.

Manufacturer Part Number
90MB0VH0-M0EAY0
EAN/UPC
4712900853551
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • CPU

    Intel® Socket 1151 for 8th Generation Core™ Processors
    Supports Intel® 14 nm CPU
    Supports Intel® Turbo Boost Technology 2.0
    * Refer to www.asus.com for CPU support list

  • Chipset

    Intel® Z370

  • Memory

    4 x DIMM, Max. 64GB, DDR4 4000(O.C.)/3866(O.C.)/3733(O.C.)/3600(O.C.)/3466(O.C.)/3400(O.C.)/3333(O.C.)/3300(O.C.)/3200(O.C.)/3000(O.C.)/2800(O.C.)/2666/2400/2133 MHz Non-ECC, Un-buffered Memory *
    Dual Channel Memory Architecture
    Supports Intel® Extreme Memory Profile (XMP)
    ** Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
    * The maximum memory frequency supported varies by processor.

  • Graphic

    Integrated Graphics Processor- Intel® HD Graphics support
    Multi-VGA output support : HDMI/DVI-D ports
    - Supports HDMI 1.4b with max. resolution 4096 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz
    - Supports DVI-D with max. resolution 1920 x 1200 @ 60 Hz
    Maximum shared memory of 1024 MB

  • Multi-GPU Support

    Supports AMD CrossFireX™ Technology

  • Expansion Slots

    1 x PCIe 3.0/2.0 x16 (x16, x8/x4+x4) *
    1 x PCIe 3.0/2.0 x16 (max at x4 mode)
    4 x PCIe 3.0/2.0 x1
    *For 3 SSD on CPU support, install a Hyper M.2 X16 card (sold separately) into the PCIeX16_1 slot, enable this card under BIOS settings.

  • Storage

    Intel® Z370 Chipset :
    2 x M.2 Socket 3*1, , with M Key, type 2242/2260/2280 storage devices support (SATA mode & X4 PCIE mode)
    4 x SATA 6Gb/s port(s), gray
    Support Raid 0, 1, 5, 10
    Intel® Optane™ Memory Ready

  • LAN

    Realtek® RTL8111H, 1 x Gigabit LAN Controller(s)
    ASUS LAN Guard

  • Audio

    Realtek® ALC887 8-Channel High Definition Audio CODEC
    - Supports : Jack-detection, Front Panel Jack-retasking
    Audio Feature :
    - LED-illuminated design - Brighten up your build with the gorgeous illuminated audio trace path.
    - Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
    - Dedicated audio PCB layers: Separate layers for left and right channels to guard the quality of the sensitive audio signals
    - Premium Japanese audio capacitors: Provide warm, natural and immersive sound with exceptional clarity and fidelity

  • USB Ports

    Intel® Z370 Chipset :
    8 x USB 3.1 Gen 1 port(s) (4 at back panel, +blue)
    Intel® Z370 Chipset :
    6 x USB 2.0 port(s) (2 at back panel, )

  • Special Features

    ASUS 5X Protection III :
    - ASUS SafeSlot Core: Fortified PCIe Slot prevents damage
    - ASUS LANGuard: Protects against LAN surges, lightning strikes and static-electricity discharges!
    - ASUS Overvoltage Protection: World-class circuit-protecting power design
    - ASUS Stainless-Steel Back I/O: 3X corrosion-resistance for greater durability!
    - ASUS DIGI+ VRM: 6 Phase digital power design
    ASUS EPU :
    - EPU
    ASUS Exclusive Features :
    - AI Suite 3
    - Ai Charger
    ASUS Quiet Thermal Solution :
    - Stylish Fanless Design Heat-sink solution & MOS Heatsink
    - ASUS Fan Xpert 4 Core
    ASUS EZ DIY :
    - ASUS O.C. Tuner
    - ASUS CrashFree BIOS 3
    - ASUS EZ Flash 3
    - ASUS UEFI BIOS EZ Mode
    ASUS Q-Design :
    - ASUS Q-Slot
    - ASUS Q-DIMM
    Overclocking Protection :
    - ASUS C.P.R.(CPU Parameter Recall)
    M.2 Onboard(The latest transfer technologies with up to 32Gb/s data transfer speeds)

  • Back I/O Ports

    1 x PS/2 keyboard/mouse combo port(s)
    1 x DVI-D
    1 x HDMI
    1 x LAN (RJ45) port(s)
    4 x USB 3.1 Gen 1 (blue) Type-A
    2 x USB 2.0
    3 x Audio jack(s)

  • Internal I/O Ports

    2 x USB 3.1 Gen 1 connector(s) support(s) additional 4 USB 3.1 Gen 1 port(s) (19-pin)
    2 x USB 2.0 connector(s) support(s) additional 4 USB 2.0 port(s)
    2 x M.2 Socket 3 with M Key, type 2242/2260/2280 storage devices support (SATA mode & X4 PCIE mode)
    1 x COM port(s) connector(s)
    4 x SATA 6Gb/s connector(s)
    1 x CPU Fan connector(s) (1 x 4 -pin)
    2 x Chassis Fan connector(s) (2 x 4 -pin)
    1 x S/PDIF out header(s)
    1 x 24-pin EATX Power connector(s)
    1 x 8-pin ATX 12V Power connector(s)
    1 x Front panel audio connector(s) (AAFP)
    1 x Clear CMOS jumper(s)
    1 x System panel connector
    1 x AIO PUMP Header

  • Accessories

    User's manual
    I/O Shield
    2 x SATA 6Gb/s cable(s)
    1 x M.2 Screw Package
    1 x SCD

  • BIOS

    128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI3.0, WfM2.0, SM BIOS 3.0, ACPI 6.0, Multi-language BIOS, ASUS EZ Flash 3, CrashFree BIOS 3, F11 EZ Tuning Wizard, F6 Qfan Control, F3 My Favorites, Last Modified log, F12 PrintScreen, and ASUS DRAM SPD (Serial Presence Detect) memory information

  • Manageability

    WfM 2.0, DMI 3.0, WOL by PME, PXE

  • Support Disc

    Drivers
    ASUS Utilities
    ASUS EZ Update
    Anti-virus software (OEM version)

  • Operating System

    Windows® 10 64-bit

  • Form Factor

    ATX Form Factor
    12.0 inch x 8.9 inch ( 30.5 cm x 22.6 cm )

  • Note

    *1. When a device in SATA mode is installed on the M.2_1 socket, SATA_1 port cannot be used.