The AT-HDR-EX-70-2PS is part of the Atlona UHD-EX Series of HDBaseT extenders. See below for a complete listing of transmitters, receivers, and extender kits.
Note:
Video
4K/HD/SD: 4096×2160@24/25/30/50/60Hz, 3840×2160@24/25/30/50/60Hz, 2048x1080p, 1080p@23.98/24/25/
29.97/30/50/59.94/60Hz, 1080i@50/59.94/60Hz, 720p@50/59.94/60Hz, 576p, 576i, 480p, 480i
VESA: 2560×2048, 2560×1600, 2048×1536, 1920×1200, 1680×1050, 1600×1200, 1600×900, 1440×900,
1400×1050, 1366×768, 1360×768, 1280×1024, 1280×800 1280×768, 1152×768, 1024×768, 800×600,
640×480
Color Space: YUV, RGB
Chroma Subsampling: 4:4:4, 4:2:2, 4:2:0
Color Depth: 8-bit, 10-bit, 12-bit
HDR: 4K HDR10 @ 60Hz and Dolby® Vision™ @ 30Hz
Audio
Formats: PCM 2Ch, LPCM 5.1, LPCM 7.1, Dolby Digital, DTS 5.1, Dolby Digital Plus, Dolby TrueHD, DTS-HD
Master Audio™, Dolby Atmos®, DTS:X
Sample Rate: 32kHz, 44.1kHz, 48kHz, 88.2kHz, 96kHz, 176.4kHz, 192kHz
Bit Rate: up to 24-bit
Resolution / Distance
CAT5e/6 @ 4K: up to 35 meters: up to 115 feet
CAT5e/6 @ 1080p: up to 60 meters: up to 200 feet
CAT6a/7 @ 4K: up to 40 meters: up to 130 feet
CAT6a/7 @ 1080p: up to 70 meters: up to 230 feet
HDMI IN/OUT @ 4K: up to 5 meters: up to 15 feet
HDMI IN/OUT @ 1080p: up to 10 meters: up to 30 feet
Signal
Bandwidth: 18 Gbps
CEC: Yes
HDCP: 2.2
Temperature
Operating: 0°C to 50°C
Storage: -20°C to 60°C
Humidity (RH) : 20 to 90%, non-condensing
Power
Consumption: Transmitter: 4W: Receiver: 5.9W
Idle Consumption: Transmitter: 1.32W: Receiver: 3.55W
Supply: Input: 100 – 240V AC, 50/60Hz: Output: 5V DC
Dimensions
H x W x D: 25 x 109 x 76 (mm): 1.00 x 4.30 x3.00 (inch)
Weight
Device: 0.5 lbs: 0.22 kg
Certification
Device: CE, FCC