PT-RZ21KU 3-Chip DLP SOLID SHINE Laser Projector

Combining SOLID SHINE Laser with next-generation 3-Chip DLP™ processing technology, the PT-RZ21K develops 21,000 lumens of brightness with truly spectacular color performance superior to other lamp-based products. Dual solid-state laser light-sources and dual heat-resistant phosphor wheels work with three DLP™ modules (R/G/B) for intense brightness, true color accuracy, and high contrast on large screens.

Manufacturer Part Number
PT-RZ21KU
EAN/UPC
0885170318786,885170318786
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


Panel Type
3DLP

Panel Size
0.96 inches

Aspect Ratio
16:10

Light Source
Laser diodes

Brightness (lm)
21,000 lm (Center)² / 20,000 lm¹

Contrast
20,000:1

Resolution
WUXGA (1,920 x 1,200)

Lens
Optional

Filter
Filter-Less

Power Supply
100-240VAC @ 50/60 Hz

Weight
108 lbs

additional info
¹Measurement, measuring conditions, and method of notation all comply with ISO 21118 international standards.
²Measured at center area of projector screen. Measurement method is in compliance with ISO/IEC 21118: 2012. Value is average of all products when shipped. May differ depending on actual unit.