Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Operating Systems
- Windows 7, 8, 10 and above
- Mac OS X 10.9 and above
- Android 4.0 and above
- iOS 9 and above
Video Outputs: 1 x HDMI + 1 xVGA
Frame Rate: Up to 30 fps
Output Resolution: Up to 1080p
Number of Sources Simultaneously On Screen: Up to 4 (Fixed User Layout)
Number of Simultaneous Connections: Up to 64
Audio: Via HDMI, analog via Audio Jack 3.5mm
Authentication Protocol: WIFI WPA/WPA 2 PSK / WPA Enterprise
Wireless Transmission Protocol: 2.4G(b/g/n)/ 5G(a/n) switchable
Reach: Up to 30m (100ft)
Connections: - 1 x 15 Pin VGA (back)
- 1 x RJ-45 Ethernet LAN (back)
- 1 x HDMI (back)
- 2 x USB 2.0 (front) + 1 x USB 2.0 (back)
- 1 x Stereo Phone Jack (back)
- 1 x LED Power Button (front)
- 1 x Reset Button (bottom)
Warranty: 2 years (possible to extend)
Power: External power adaptor (5VDC, 2.6A), Power Over Ethernet (4.4W)
Power Consumption: 15.3W (full load power consumption)
Heat Dissipation: 18.755 BTU/hr
Mechanical:
- Weight: 801 g (with packaging) & 293 g (without)
- Dimensions: 216 x 220 x 66 mm (with packaging) 159 x 91 x 29.9mm (without)
Environment Temperature: Operation: 0o C~40o C & Storage: -10o C ~ +70o C
Environment Humidity Operation: ≤ 90% & Storage: ≤ 85%RH