What's New in wePresent WiCS-2100?
The WiCS-2100 taps into the power of group dynamics with fun and stylish collaboration tools such as visual user lists for moderators and auto layout for sharing content from multiple devices. The WiCS-2100 provides businesses and educators with new features specifically designed for more effective collaboration with our wireless presentation gateway.
Chromecast Support
Share audio and video content from a Chromebook or Android device, using Google's native Chromecast protocol.
AirPlay Support
Fully integrate audio/ video content from an iOS device, using Apple's native Airplay protocol.
Dynamic Screen Layout
When multiple users are presenting, content layout configures automatically to optimize display.
On Screen User Preview
Displays thumbnails of all connected devices for immediate preview
Eco Standby Mode
Utilize discreet power to maintain functionality while conserving energy use.
Collaborative Presentations
Discover how the WiCS-2100 bring collaborative technology to meeting and learning spaces of all types.
WiPG-2100 Features
Our flagship product brings collaboration to classrooms and meeting spaces around the world features designed to inspire.
Inspiring Collaboration One Meeting at a Time.
WiCS-2100 pairs with wePresent accessories to provide you with the ultimate in flexibility allowing you to focus on collaboration.
Note:
Operating Systems:
Windows 7, 8, 8.1, 10 and above
Mac OS X, 10.9 and above
Android 4.0 and above, iOS9 and above
(Extended Desktop Available for Windows and Mac)
Supports Native Industry Standards: Apple AirPlay / Google Chromecast
Video Outputs: 1x HDMI
Frame Rate: Up to 30 fps
Output Resolutions: Up to 1080p
Number of Sources Simultaneously on Screen: Up to 4 (Dynamic Screen Layout)
Number of Simultaneous Connections: Up to 32
Audio: Via HDMI, analog via Audio Jack 3.5mm
Authentication Protocol: WPA-PSK, WPA/WPA2-PSK
Wireless Transmission Protocol: 802.11ac 5G/2.4G
Reach: Up to 30m (100ft)
Frequency Band: 2.4 GHZ and 5 GHZ
Connections: 1X Ethernet LAN
1x (back) + 1x (front) USB
Certifications: FFC/CE/IC/C/C-TICK/SRRC/NCC
Warranty: 2 Years (possible to extend)
Size: 169.87 x 129.19 x 45.52 mm
Power: External power adaptor (DC 12V/2A), Power over Ethernet