Ultra Durable 2 GeForce GT 710 Graphic Card

Silent Cell
GIGABYTE rewrites the history of silent cooling to perfect the thermal performance, introducing the exclusive passive thermal design. This stylish heatsink uses the natural air flow in the case to cool down and provides great gaming experience under silent 0dB environment.

Low Profile Design
Low profile design allows space-saving installation and easier for building your compact PC system.

Ultra Durable 2

  • Ultra Cooling - Low RDS(on) MOSFET Design
  • Low Power Loss - Ferrite Core Choke Design
  • Longer Life - All-Solid Capacitor Design

Gold Plated HDMI
Gold plated, durable large contact area connectors have been used for optimum signal transfer between connections

OC GURU II
Brand-new intuitive user interface helps you easily modify important settings and directly update driver and BIOS. Clock speeds, voltage, fan performance, and OSD setting can be monitored and tuned in real-time according to your own preference.

Manufacturer Part Number
GV-N710D5SL-2GL
EAN/UPC
0889523010549,889523010549
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Graphics Processing:

    GeForceĀ® GT 710

  • Core Clock:

    954 MHz (Standard: 954 MHz)

  • Process Technology:

    28 nm

  • Memory Clock:

    5010 MHz

  • Memory Size:

    2 GB

  • Memory Type:

    GDDR5

  • Memory Bus:

    64 bit

  • Card Bus:

    PCI-E 2.0

  • Digital max resolution:

    4096 X 2160

  • Analog max resolution:

    2048 x 1536

  • Multi-view:

    2

  • Card size:

    H=35 L=151 W=69 mm

  • PCB Form:

    Low Profile

  • DirectX:

    12

  • OpenGL:

    4.5

  • Recommended PSU:

    300W

  • I/O:

    Dual-link DVI-I*1 / HDMI*1

  • Accessories:

    HDMI+DVI low profile bracket x1