C−HM/HM/PRO HDMI cable delivers high−speed, high−performance digital video and audio with impeccable impedance stability, low skew, high signal integrity, and noise immunity for up to 4K@60Hz (4:4:4). With pro−grade heavy−duty construction, triple−shield bonded pairs and K−Lock connectors, PRO series cables are robust and reliable for the most demanding applications.
Note:
TYPE : High–speed HDMI cables
RESOLUTIONS SUPPORTED : 480i, 480p, 720p, 1080i, 1080p
CONDUCTOR AWG : 3–25ft cables use 26 AWG (7/0.16) , 35 & 50ft use 24 AWG (7/0.2)
SHIELD : Dual overall shield against EMI/RFI interference, (a) Al–Mylar, (b) tinned copper
CABLE OD (MM) : 3–35ft: 8 ± 0.19mm , 50–65ft: 9.5 ± 0.25mm
MOLDED CONNECTORS : Yes
GOLD-PLATED CONNECTORS : Yes
STANDARDS COMPLIANCE : HDR, HDCP
FLAME TEST : CL2