55" Thin-Depth Commercial Display

Create beautiful imagery at a cost-conscious price point with the new fully commercial NEC C Series displays. A modern and contemporary design with a mere 45mm depth and improved visual aesthetics allow for the smooth and stylish integration of these displays into any environment. These products contain full metal mechanical structures enabling them to be utilized in situations where robustness is a key factor. They also have a wide range of the latest connectivity interfaces including multiple HDMI connections and a built-in media player to allow for many avenues of displaying content. The NEC C series boasts 400 cd/m2 along with an anti glare screen that allows for efficient readability and less reflectivity of ambient light that would normally take away from the imagery on the display. These products are ideal for 24/7 digital signage in retail, education, restaurant and corporate environments

  • Thin Depth allows for easy and unobtrusive integration into any environment
  • Anti glare panel allows for less reflectivity and clear and crisp image visibility
  • Bidirectional and Full External Control allows for easy integration into control systems
  • 400 cd/m2 brightness combined with full HD resolution will capture the attention of audience in almost any situation
  • Integrated Media Player allows for audio, video or image playback via USB or SD card that is also updateable via LAN
  • Failover Capabilities via Custom Input Detect functionality will allow peace of mind as the display will automatically switch to a secondary or tertiary source if the primary source fails
  • Pair with a WMK-3255S wall mount to meet ADA Compliance requirements for a thin depth signage solution
  • Model includes anti glare screen allowing customers maximum visibility of the content displayed on the screen

Manufacturer Part Number
C551
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
 
Panel Technology: VA

Viewable Image Size: 55"

Native Resolution: 1920 x 1080

Supported:

Supported Resolutions: 750 x 350, 720 x 400, 640 x 480, 800 x 600, 832 x 624, 1024 x 768, 1152 x 864, 1280 x 720, 1280 x 768, 1280 x 960, 1280 x 1024, 1360 x 768, 1366 x 768, 1440 x 900, 1400 x 1050, 1680 x 1050, 1600 x 1200, 1920 x 1080, 1920 x 1200

Pixel Pitch: 0.63mm

Backlight Type: LED Edge-lit

Pixels Per Inch: 40@ native resolution

Brightness (typical): 400cd/m2

Contrast Ratio (typical): 4000:1

Viewing Angle: 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10

Response Time(Gray to Gray): 8ms

Refresh Rate: 60Hz

Aspect Ratio: 16:9

Active Screen Area: 47.6 x 26.8 in. / 1209.6 x 680.4mm

Orientation: Landscape/Portrait

Displayable Colors: More than 1.08 billion (8-bit+FRC)

Synchronization Range
 
Horizontal (Analog/Digital): Analog: 15.625/15.734/26.97./28.125/31.5-91.1 kHz Digital: 15.0 - 91.1 KHz

Vertical: Analog: 24/25/30/50-85 Hz Digital: 24.0 - 85.0 Hz

Input Signal
 
Video: Analog RGB 0.7 Vp-p/75 Ohms , Digital TMDS / DisplayPort

Sync : Separate sync: TTL Level (Positive/Negative)
Composite sync: TTL Level (Positive/Negative)
Composite sync on green: (0.3Vp-p negative)

Connectivity
 
PC Signal Compatibility: Yes

Macintosh Compatibility: Yes

Input Terminals:

Digital: HDMI (1.4b x 3 with HDCP), DisplayPort (1.1a with HDCP)

Analog: VGA 15-pin D-sub, RCA Composite

Audio: 3.5 Mini-Jack x2, DisplayPort Audio, HDMI Audio x3

External Control: RS-232C, LAN (100Mb), 3.5mm Mini-Jack (IR Remote), USB/SD Card (Media Player)

Output Terminals:

Audio: 3.5mm Mini-Jack
Power Consumption (typical)
 
On: 75W

Max Brightness: 90W

ECO Mode Standby: <0.5W

Network Standby: 2.0W

Input Current: 1.55A - 0.65A @ 100-240V

Physical Specifications

Bezel Width (Left/Right, Top/Bottom): 0.49in./0.49in., 0.49in./0.49in. ; 12.4 mm/12.4 mm, 12.4mm/12.4mm

Dimensions (WxHxD):

Net (with stand): 48.8 x 30.0 x 10.5 in. (high) 

48.8 x 29.2 x 10.5 in. (low)

Net (without stand): 48.8 x 27.9 x 1.8 in. / 1238.4 x 709.2 x 45.0 mm

Shipping: 56.3 x 36.2 x 9.8 in. / 1430.0 x 920.0 x 250.0 mm

Weight:

Net (without stand): 41.4 lbs. / 18.8kg

Shipping: 59.7 lbs. / 27.1kg

VESA Hole Configuration Specifications

300 x 300mm (M6 x 4-hole)
 
Environmental Conditions

Operating Altitude: 9843 ft. / 3000m

Storage Temperature: -4-140°F / -20-60°C

Storage Humidity: 10-90%

Storage Altitude: 40,000 ft. / 12,192m

Limited Warranty (parts & labor, including backlight) 

3 years
 
Additional Features

  • On-Screen Key Guide
  • Ethernet Control and Communication
  • RS-232 Control and Communication
  • Landscape/Portrait Capable
  • TileMatrix (10 x 10)
  • Carbon footprint meter
  • 24/7 Scheduler with Real Time Clock
  • Holiday Settings
  • Screen saver function
  • Metal rear cabinet
  • Highbright/Standard/sRGB/Cinema/Custom1/Custom2 Picture Modes
  • Advanced video settings (Noise Reduction, Adaptive Contrast, Telecine)
  • Input labeling
  • Backlight adjust
  • Aspect ratio control (Normal/Full/Wide/1.1/Zoom)
  • Built-in 10W x 2 speakers
  • LED edge-lit backlighting
  • NaViSet Administrator Compatible
  • Crestron RoomView Support
  • AMX Beacon
  • PJLInk Support
  • Anti Glare Screen
  • Integrated USB/SD Card Media Player
  • Custom Input Detect / Failover Options