24" Color Critical Wide Gamut Desktop Monitor w/SpectraViewII (White)

Trusted color accuracy. The PA243W is a 24” IPS LCD monitor that raises the bar for color critical applications including photography and video editing. Offering an full 100% coverage of sRGB color gamut, 99.8% of Adobe RGB, 95.5% of DCI-P3 and 80.0% of Rec 2020, you can trust that the PA243W will deliver the colors that you need. Its always-on backlight sensor, internal 14-bit 3D programmable lookup tables (LUTs) provide stable white points and accurate color rendition for the life of the display, especially when used with the included SpectraViewII color calibration software and MDSVSENSOR3 calibration sensor. 10-bit DisplayPort and HDMI connectivity provides the highest color fidelity and built-in USB 3.1 hub with DisplaySync Pro™ makes it a fit for any configuration. In addition, Picture in Picture and Picture by Picture modes allow for real-time print emulation, simplifying your workflow.

  • SpectraViewII Color Calibration Solution , which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance
  • IPS LCD panel with wide viewing angles and excellent color reproduction and superior screen performance
  • Internal programmable 14-bit 3D lookup tables (LUTs) ensure accurate color rendition
  • 3-port USB 3.1 hub with DisplaySync ProTM controls two computers with only one keyboard and mouse
  • 5 programmable Picture Mode profiles for quick access to multiple color spaces
  • Picture in Picture and Picture by Picture modes increase productivity by displaying two sources simultaneously
  • MultiProfiler provides complete control over picture modes, enables real-time print emulation and can automate changing settings with keyboard shortcuts
  • Wide connectivity includes 10-bit DisplayPort and HDMI as well as VGA, and DVI-D inputs

Manufacturer Part Number
PA243W-SV
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Technology: AH-IPS

Viewable Image Size: 24.1"

Aspect Ratio: 16:10

Native Resolution: 1920 x 1200

Pixel Pitch: 0.27mm

Pixels Per Inch: 93@ native resolution

Backlight Type: White Gamut W-LED

PWM Frequency: 20kHz

Brightness (typical): 350cd/m2

Contrast Ratio (typical): 1000:1

Viewing Angle (typical): 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10

ResponseTime (Response Improve = ON): 8ms

Color Gamut: 

Adobe RGB Coverage/Size: 112.4% / 99.6%

NTSC Coverage/Size: 107.4% / 97.1%

sRGB and Rec. 709 Coverage / Size: 151.6% / 100.0%

DCI P3 Size/Coverage: 111.7% / 96.9%

Rec. 2020 Size/Coverage: 80.2% / 80.1%

SMPTE:

SMPTE: 163.7% / 100.0%

ISO Coated V2 Size/Coverage: 163.7% / 100.0%

Lookup Table: 14-bit (3D)

Displayable Colors: 1.07 billion out of 4.3 trillion (10 bit DisplayPort or HDMI) / 16.7 million out of 1.05 billion (8-bit)
 
Synchronization Range
 
Horizontal (Analog/Digital): 31.5 - 118.4 KHz / 31.5 - 118.4 KHz

Vertical: 50 - 85 Hz

Input Signal

 
Video: Analog RGB 0.7 Vp-p/75 Ohms

Sync:
Separate sync: TTL Level (Positive/Negative)
Composite sync: TTL Level (Positive/Negative) 
Composite sync on green: (0.3Vp-p negative 0.7Vp-p positive)

Connectivity
 
Speakers: 2 x 1W

Input Connectors:
DisplayPort, DVI-D, HDMI, VGA, USB 3.1 hub (2 up/ 3 down) with DisplaySync Pro
 
Power Consumption (typical)
 
On: 35W

Power Savings Mode: <0.3W

Physical Specifications
 
Dimensions (WxHxD):
Net (with stand): 21.9 x 14.9-20.8 x 9.2 in. / 556.2 x 379.1-529.1 x 233.0 mm
Net (without stand): 21.9 x 14.2 x 2.3 in. / 556.2 x 361.8 x 58.6 mm

Weight:
Net Weight (with stand): 17.6 lbs. / 8.0 kg
Net Weight (without stand): 11.5 lbs. / 5.2 kg
 
VESA Hole Configuration Specifications
100 x 100mm
 
Environmental Conditions

Operating Temperature: 41-95°F / 5-35°C

Operating Humidity: 20-80%

Operating Altitude: 16,404 ft. / 5000m

Storage Temperature: 14-140°F / -10-60°C

Storage Humidity: 10-85%

Storage Altitude: 40,000 ft. / 12,192m

Environmental Compliance

RoHS: Yes
 
Limited Warranty (parts & labor, including backlight)
  
4 years with 48 hour advanced exchange