ProLite LH4282SB-B1 Digital Signage Display

Maximum impact with this 42” Digital signage LFD with 700cd/m2

The ProLite LH4282SB professional large format display is the ideal digital signage solution for companies that want maximum impact and maximum flexibility.

The slim design and ultra-thin metal bezel combined with the high-brightness – 700cd/m2 -  IPS panel, 24/7 operating time and landscape/portrait orientation ensures optimal fit in almost any digital signage set-up, incl. video walls. The LED-backlit technology guarantees low power consumption and together with the active cooling ensures a reliable long-term operation. It can be operated via LAN network, RS232 or via an OPS plug-in PC.

Manufacturer Part Number
LH4282SB-B1
EAN/UPC
4948570115860
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display characteristics
Diagonal : 41.9"; 106.5cm
Aspect ratio : 16 : 9
Panel : IPS LED, matte finish
Native resolution : Full HD 1080p, 1920 x 1080 ( 2.1 megapixel)
Brightness : 700 cd/m² typical
Contrast : 1 300 : 1 typical
Response time : 8ms
Viewing zone : horizontal/vertical: 178°/ 178°; right/left: 89°/ 89°; up/down: 89°/ 89°
Display area h x w : 521.96 x 927.94 mm; 20.5" x 36.5"
Pixel pitch h x v : 0.4833 x 0.4833 mm
Horizontal sync : 30 - 83kHz
Vertical sync : 50 - 76Hz
Display colours : 1.07 billion
Max. non-stop operating time : 24 hours/day

Interfaces & connectors
Analog input connector : VGA, Component Video, Mini-Jack, Comp (RCA)
Digital input connector : DVI-D, 2xHDMI, DisplayPort 1.2 (daisy chain function)
HDCP : yes;
Expansion solution : OPS slot
Video IN : VGA, DVI, 2xHDMI, DisplayPort, Component Video
Video OUT : DVI, DisplayPort 1.2 (daisy chain)
Audion IN : RCA (L/R), MiniJack
Audio OUT : RCA (L/R), MiniJack, speakers
Controls : RS232C (IN/OUT), RJ45 (LAN), IR (IN/OUT)
USB Media Player : yes
Inputs : USB 2.0 (media playback / peripherals)

Features
Plug & Play : VESA DDC2B™
Controls : on-Screen-Display in 14 languages (EN, DE, NL, FR, IT, ES, RU, PL, CZ, TU, Chinese, PT, Arabic, JP) controlled by 8 back control buttons (Power, Mute, Input, Plus button, Minus button, Up, Down and Menu) or remote control
User controls : picture (picture style, restore style, backlight, colour, sharpness, noise reduction, MPEG artifact reduction, digital crystal clear, advanced, game or computer, format and edges) sound (sound style, restore style, bass, treble, balance, surround mode, audio out, advanced) tiling (enable, H. monitors, V. monitors, position, frame comp.) general settings (menu language, monitor ID, auto search, clock, scheduling, sleep timer, easylink, auto adjust, local KB lock, RC lock, pixel shift, smart power, wake on lan, switch on state, LED, switch delay, logo, APM, information OSD, displayport ver. network control port, factory settings) network settings (view network settings, network configuration, static IP configuration, digital media renderer-DMR, network name)
Speakers : 2 x 10 W (Stereo)
Regulations : CB, CE, CU, TÜV-Bauart
VESA mounting : 200 x 200 mm
Colour : Black
External controls : remote control
Orientation : landscape / portait
Metal bezel : yes

Accessories

Included accessories : power cable, DVI signal cable, HDMI signal cable, mDP-DP signal cable, DisplayPort signal cable, RS232C cable, remote control, 2x battery, POP-label, EU Energy label quick start guide, safety guide

Power management
Power supply : AC 100 - 240 V, 50 / 60 Hz, 2.5A
Power Supply Unit : internal
Power usage : 114 W typical; max. 0.5 W in Power management mode
Power management : VESA DPMS

EU Energy Efficiency Label
Energy efficiency class : C
On Mode Power Consumption : 114W
Visible Screen Diagonal : 106 cm; 41.9"; ( 42'' segment )

This is information under Regulation (EU) No 1062/2010.
*Based on the power consumption of the television operating 4 hours per day for 365 days. The actual energy consumption will depend on how the television is used.

Dimensions & weight
Dimensions w x h x d : 947 x 541 x 71 mm
Weight : 15.3 kg