Customizable Ambidextrous Design
Gives gamers the flexibility to customize the handling and fit with swappable side panels for ergonomic comforts even in long hours of play
World first Omron Dual Switch Design
The dual Omron switch design provides gamer not only the ultimate longevity with up to 70M clicks but also adjustable click force with a simple slide of the cleverly designed levers at the bottom of Predator Cestus 500
On-Board Memory with up to 5 Profile Setting
Take your personalized setting with you anywhere you go with Predator Cestus 500’s built-in memory for a streamlined plug-and-play gaming experience that is tailored for you
Predator Cestus 500
Durable and Adjustable
World’s first Omron dual switch design provides you with not only better longevity with up to 70M clicks, but also adjustable click force to complement different gaming scenarios and needs
Tough and Strong
Braided cord with gold plated USB connector is tough enough for all the battles ahead
Have It Your Way
Customize your Predator Cestus 500 with 16.8M Color options and 8 different lighting patterns to suit your every mood and style
Always Ready for Battle
On board memory with up to 5 profile settings will have you ready to battle anywhere you go in an instant
Game with Comfort
Customizable ambidextrous designed with side panels offer up to 4 different usage mode for the ultimate fit and ergonomic comfort
Note:
Model:
Predator Cestus 500 (PMW730)
Design:
Customizable ambidextrous design
DPI:
400 - 7200
IPS:
150
Switch:
World’s first dual Omron switches rated for 50 M + 20 M clicks
Acceleration:
30 g
Polling Rate:
1 ms / 1000 Hz
Dimensions:
124.4 x 96.4 x 40.3mm (with wide side wing)
124.4 x 67.3 x 40.3mm (with narrow side wing)
Lighting Effect:
16.8 million colors with 8 lighting effects
(Off / Static / Breathing / Cycle clockwise / Cycle counter-clockwise / Reactive / Starlight / Random)
Macro Keys:
8 customizable macro keys
On-board Profile Settings:
5