XGA Projector

Here’s a projector the whole family can enjoy; from watching box sets to delivering sharp presentations, this XGA projector has the tools for the job. There’s no need to worry about ambient light; it produces a bright and clear display with 3,600 lumens and 3LCD technology. It's also easy to transport and set up. And its incredibly long lamp life means it’s great value for money.

Bigger is better

Whether you’re watching your favourite blockbusters or delivering a presentation, this projector can achieve an impressive 300-inch display. It's great quality too, with 3LCD technology that makes the display up to three times brighter than competitor products2. In addition to its bright and vivid colours, the 15,000:1 contrast ratio produces defined shadows and deep blacks. From family and friends to business colleagues and clients, it's sure to get everyone’s attention.

High-quality, bright images

Even in bright rooms, this powerful yet affordable XGA projector delivers exceptionally bright yet colourful images with clear details. It's all thanks to 3LCD technology, which produces an equally high White and Colour Light Output of 3,600 lumens.

Long-lasting solution

Looking for a long-term, hassle-free and affordable solution for your projection needs? With this model's long-lasting lamp light source, you could watch a film every day for 15 years1.

Stress-free set up

Here’s a projector that’s designed with portability and quick set up in mind. The carry case makes it easy to move from room to room, and you can quickly position the image with keystone correction and access content simply with the HDMI inputs. With the optional ELPAP10 adapter, it offers Wi-Fi connectivity, allowing you to share content from a smart device using the iProjection app.

Manufacturer Part Number
V11H843041
EAN/UPC
8715946639567
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projection System
 
3LCD Technology, RGB liquid crystal shutter
LCD Panel
 
0.55 inch with MLA (D10)
Image
Colour Light Output
 
3,600 Lumen- 2,235 Lumen (economy) In accordance with IDMS15.4
White Light Output
 
3,600 Lumen - 2,235 Lumen (economy) In accordance with ISO 21118:2012
Resolution
 
XGA, 1024 x 768, 4:3
Aspect Ratio
 
4:3
Contrast Ratio
 
15,000 : 1
Light source
 
Lamp
Lamp
 
UHE, 210 W, 6,000 h durability, 10,000 h durability (economy mode)
Keystone Correction
 
Auto vertical: ± 30 °, Manual horizontal ± 30 °
Colour Processing
 
10 Bits
2D Vertical Refresh Rate
 
100 Hz - 120 Hz
Colour Reproduction
 
Upto 1.07 billion colours
Optical
Projection Ratio
 
1.48 - 1.77:1
Zoom
 
Manual, Factor: 1.2
Lens
 
Optical
Image Size
 
30 inches - 300 inches
Projection Distance Wide/Tele
 
1.8 m - 2.17 m ( 60 inch screen)
Projection Lens F Number
 
1.49 - 1.72
Focal Distance
 
16.9 mm - 20.28 mm
Focus
 
Manual
Offset
 
8 : 1
Connectivity
USB Display Function
 
2 in 1: Image / Mouse
Interfaces
 
Wireless LAN IEEE 802.11b/g/n (optional), Cinch audio in, Composite in, HDMI in, VGA in, USB 2.0 Type B, USB 2.0 Type A
Epson iProjection App
 
Ad-Hoc / Infrastructure
Advanced Features
Security
 
Kensington lock, Security cable hole, Wireless LAN unit lock, Password protection
3D
 
No
2D Colour Modes
 
Dynamic, Cinema, Presentation, sRGB, Blackboard
Features
 
AV mute slide, Automatic keystone correction, Built-in speaker, Horizontal and vertical keystone correction, Long lamp life, Quick Corner
Video Colour Modes
 
Blackboard, Cinema, Dynamic, Presentation, sRGB
General
Energy Use
 
282 Watt, 203 Watt (economy), 0.2 Watt (standby), On mode power consumption as defined in JBMS-84 257 Watt
Supply Voltage
 
AC 100 V - 240 V, 50 Hz - 60 Hz
Product dimensions
 
302‎ x 237 x 82 mm (Width x Depth x Height)
Product weight
 
2.5 kg
Noise Level
 
Normal: 37 dB (A) - Economy: 28 dB (A)
Temperature
 
Operation 5° C - 35° C, Storage -10° C - 60° C
Humidity
 
Operation 20% - 80%, Storage 10% - 90%
Options
 
Air filter
Loudspeaker
 
2 Watt
What's in the box
 
Carrying Case, Main unit, Power cable, Quick Start Guide, Remote control incl. batteries, User manual (CD), Warranty card
Colour
 
White
Other
Warranty
 
24 months Carry-in, Lamp: 12 months or 1,000 h