Latitude 7212

Operating System

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Take mobility to the extreme

Easier to carry: A tablet built to lighten your load on the job, weighing in at only 2.82 lbs.

Work anywhere: The optional shoulder strap, soft handle, chest harness and crash-certified vehicle docking deliver maximum mobility to keep up with you.

Steadfast connection: Optimized mobile connectivity that’s 2X faster and dedicated GPS keep you connected at the most critical moments even in remote locations.

Lighten your load. Not your expectations.

Sheer power

Powerful processors including both 6th and 7th Gen Intel® Core™ i Dual & Quad Core CPUs help your Rugged live up to its workhorse reputation.

Dominates the field

We leave our competitors in the dust as the only Tier 1 vendor with a rugged extreme product line. Our rigorous “test-to-fail” methodology ensures uncompromised performance even from the most demanding mobile users.

Manufacturer Part Number
1HRMH
EAN/UPC
0884116281597,884116281597
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

7th Gen Intel® Core U i3, i5 and i7 dual-core processors
6th Gen Intel® Core™ i5 dual-core processors

Operating System ​ (Dell recommends Windows 10 Pro.)

Windows 10 Pro 64 bit
Windows 7 Professional (32-bit) (Includes Windows 10 Pro License)
Windows 7 Professional (64-bit) (Includes Windows 10 Pro License)

Memory

8GB 1866MHz LPDDR3 Memory
16GB 1866MHz LPDDR3 Memory

Chipset

Integrated with the Processor

Video Card

Integrated Graphics

Display

11.6” FHD (1920 x 1080) 16:9 Direct-View outdoor-readable display with gloved multi-touch LCD AG/AR/AS/Polarizer and Gorilla® Glass

Hard Drive

128GB SATA Class 20 Solid State Drive
256GB SATA Class 20 Solid State Opal 2.0 SED Drive
256GB SATA Class 20 Solid State Drive
256GB PCIe NVMe Class 40 Solid State Opal 2.0 SED Drive
512GB SATA Class 20 Solid State Opal 2.0 SED Drive
512GB SATA Class 20 Solid State Drive
512GB PCIe NVMe Class 40 Solid State Drive
1TB SATA Class 20 Solid State Drive
1TB PCIe NVMe Class 40 Solid State Drive

Optical Drive

External Options Only

Power

45W A/C Adapter Type-C (3-prong)
45W A/C Adapater 4.5mm barrel (3-prong)
Dell Power Companion (Type C)

Camera

Optional integrated FHD video web camera with privacy shutter

Wireless

Dual RF-passthough (Wi-Fi and mobile broadband), Near field communication (NFC)

Wireless LAN Options:
Intel® Dual Band Wireless-AC 8265 with Bluetooth® 4.2 + vPro™ Mobile broadband
Intel® Dual Band Wireless-AC 8265 + No Bluetooth 4.2 Wireless Card
Qualcomm QCA61x4A 802.11ac Dual Band (2x2) Wireless Adapter+ Bluetooth 4.1

Optional Mobile Broadband Options:
Dell Wireless 5811E multi-mode Gobi™ 5000 4G LTE WAN Card for Worldwide, AT&T, Verizon, Sprint (Windows 7 and 8.1/10 options)

Dell Wireless 5816 multi-mode Gobi™ 5000 4G LTE WAN Card (Japan/ANZ only)

GPS:
Dedicated u-blox NEO-M8 GPS card

Dimensions

Height: 24.38 mm (0.96") x Width: 312.42 mm (12.3") x Depth: 203.2 mm (8.0")
Starting Weight: 1.28 kg (2.82 lbs) with single 2-cell battery

Ports

1 USB 3.0 Type A
1 USB 3.0 Type C, supports power and display
1 Universal Audio Jack
1 Contactless SmartCard reader
1 Optional Micro serial RS-232
1 Optional Contacted SmartCard Reader and Touch Fingerprint Reader
1 Kensington Lock slot

Regulatory

Regulatory model: T03H Regulatory type: T03H001 Energy Star 6.0, EPEAT

MIL-STD-810G testing18:Transit drop (48”/1.22m; single unit; 26 drops), operating drop (36”/0.91m), blowing rain, blowing dust, blowing sand, vibration, functional

Operating thermal range: -20°F to 145°F (-29°C to 63°C); Non-operating: -60°F to 160°F (-51°C to 71°C)

IEC 60529 ingress protection18: IP-65 (dust-tight, protected against pressurized water)

Hazardous locations18: ANSI/ISA.12.12.01 certification capable (Class I, Division 2, Groups A, B, C,D), CAN/CSA C22.2

Electromagnetic interference18: MIL-STD-461F certified