PG705WU DLP Projector

The ViewSonic® PG705WU projector features 4,000 lumens, 1920x1200 native resolution, an intuitive, user-friendly design, and a sleek white chassis. Exclusive SuperColor™ technology offers a wide color gamut for beautiful image production in nearly any environment. Equipped with Crestron® LAN controller, this projector makes it easy for IT admin to remotely control and manage multiple projectors from their workstations. With a shorter throw ratio, 1.2x optical zoom, vertical keystone, and extensive connectivity, the PG705WU provides flexible and quick set-up. What’s more, an energy-saving SuperEco® feature reduces power consumption and extends the lamp life by up to 15,000 hours. The PG705WU is the ideal projector for both high definition presentations and vibrant multimedia entertainment.

Manufacturer Part Number
PG705WU
EAN/UPC
0766907929713,766907929713
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Resolution

1920 x 1200

Throw Ratio

1.49-1.76

Throw Distance

3.1 - 37.3 ft / 1 - 11.4 m

Brightness (ANSI Lumens)

4,000

Full Specifications

Display

TYPE

DLP

RESOLUTION TYPE

WUXGA

RESOLUTION

1920 x 1200

BRIGHTNESS (ANSI LUMENS)

4,000

THROW DISTANCE

3.1 - 37.3 ft / 1 - 11.4 m

THROW RATIO

1.49-1.76

DISPLAY SIZE (IN.)

30 - 300 in. / 0.76 - 7.62 m

KEYSTONE

Vertical (± 40º)

LENS

1.2x Manual optical zoom / manual optical focus

LIGHT SOURCE (WATT)

240

LIGHT SOURCE LIFE, NORMAL (HOURS)

4000

LIGHT SOURCE LIFE, DYNAMIC ECO-MODE (HOURS)

15000

COLOR DEPTH

1.07B Color (R/G/B 10bit)

ASPECT RATIO

16:9

Video Signal

FREQUENCY HORIZONTAL

15k~102kHz

FREQUENCY VERTICAL

23~120Hz

Compatibility

PC RESOLUTION (MAX)

1920 x 1200

MAC® RESOLUTION (MAX)

1920 x 1200

Connector

USB 2.0 TYPE A

1

ETHERNET LAN (RJ45)

1

3.5MM AUDIO OUT

1

3.5MM AUDIO IN

1

CONTROL (RS232)

1

HDMI

2

VGA IN

1

VGA OUT

1

COMPOSITE RCA VIDEO IN

1

S-VIDEO IN

1

MINI USB

1

Audio

INTERNAL SPEAKERS

10W

Power

VOLTAGE

100-240V+/- 10%, 50/60Hz AC

CONSUMPTION (TYPICAL)

350W

STAND-BY

<0.5W

Controls

PHYSICAL CONTROLS

Power, keystone/arrow keys, left/blank, menu/exit, right/panel key lock, mode/enter, auto, source

ON SCREEN DISPLAY

Display, Image, Power Management, Basic, Advanced, System, Information (See user guide for full OSD functionality)

Operating Conditions

TEMPERATURE

32-104º F (0–40º C)

HUMIDITY (NON-CONDENSING)

0-90%

Additional Hardware

KENSINGTON LOCK SLOT

1

Weight (imperial)

NET (LBS)

8.1

GROSS (LBS)

11

Weight (metric)

NET (KG)

3.7

GROSS (KG)

5

Dimensions (imperial) (wxhxd)

PACKAGING (IN.)

16.4 x 13.2 x 8.2

PHYSICAL (IN.)

13.1 x 10.3 x 5.3

Dimensions (metric) (wxhxd)

PACKAGING (MM)

417 x 336 x 207

PHYSICAL (MM)

332 x 261 x 135

General

REGULATIONS

FCC, cTUVus

PACKAGE CONTENTS

PG705WU projector, power cable, VGA cable, remote control, Quick Start Guide

WARRANTY

Three-year limited warranty on parts and labor, 1-year limited warranty on lamp, 1st year free Express Exchange® service**