Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
-
CPU
- Support for 8th Generation Intel® Core™ i7 processors/Intel® Core™ i5 processors/Intel® Core™ i3 processors in the LGA1151 package
- L3 cache varies with CPU
-
(Please refer "CPU Support List" for more information.)
-
Chipset
- Intel® Z370 Express Chipset
-
Memory
- 4 x DDR4 DIMM sockets supporting up to 64 GB of system memory
- Dual channel memory architecture
- Support for DDR4 4000(O.C.) / 3866(O.C.) / 3800(O.C.) / 3733(O.C.) / 3666(O.C.) / 3600(O.C.) / 3466(O.C.) / 3400(O.C.) / 3333(O.C.) / 3300(O.C.) / 3200(O.C.) / 3000(O.C.) / 2800(O.C.) / 2666 / 2400 / 2133 MHz memory modules
- Support for ECC Un-buffered DIMM 1Rx8/2Rx8 memory modules (operate in non-ECC mode)
- Support for non-ECC Un-buffered DIMM 1Rx8/2Rx8/1Rx16 memory modules
- Support for Extreme Memory Profile (XMP) memory modules
-
(Please refer "Memory Support List" for more information.)
-
Onboard Graphics
Integrated Graphics Processor-Intel® HD Graphics support:
- 1 x DVI-D port, supporting a maximum resolution of 1920x1200@60 Hz
* The DVI-D port does not support D-Sub connection by adapter. - 1 x HDMI port, supporting a maximum resolution of 4096x2160@30 Hz
* Support for HDMI 1.4 version and HDCP 2.2. -
Maximum shared memory of 1 GB
-
Audio
- Realtek® ALC1220 codec
- High Definition Audio
- 2/4/5.1/7.1-channel
- Support for S/PDIF Out
-
LAN
- Intel® GbE LAN chip (10/100/1000 Mbit)
-
Expansion Slots
- 1 x PCI Express x16 slot, running at x16 (PCIEX16)
* For optimum performance, if only one PCI Express graphics card is to be installed, be sure to install it in the PCIEX16 slot. - 1 x PCI Express x16 slot, running at x8 (PCIEX8)
* The PCIEX8 slot shares bandwidth with the PCIEX16 slot. When the PCIEX8 slot is populated, the PCIEX16 slot operates at up to x8 mode. - 1 x PCI Express x16 slot, running at x4 (PCIEX4)
* The PCIEX4 slot shares bandwidth with the PCIEX1_2 and PCIEX1_3 slots. When the PCIEX1_2 or PCIEX1_3 slot is populated, the PCIEX4 slot will operate at up to x1 mode. - 3 x PCI Express x1 slots
(All of the PCI Express slots conform to PCI Express 3.0 standard.) -
Storage Interface
Chipset:
- 1 x M.2 connector (Socket 3, M key, type 2242/2260/2280/22110 PCIe x4/x2 SSD support) (M2Q_32G)
- 1 x M.2 connector (Socket 3, M key, type 2242/2260/2280 SATA and PCIe x4/x2 SSD support) (M2A_32G)
- 6 x SATA 6Gb/s connectors
- Support for RAID 0, RAID 1, RAID 5, and RAID 10
* Refer to "1-8 Internal Connectors," for the installation notices for the M.2 and SATA connectors. -
Intel® Optane™ Memory Ready
-
Multi-Graphics Technology
- Support for NVIDIA® Quad-GPU SLI™ and 2-Way NVIDIA® SLI™ technologies
- Support for AMD Quad-GPU CrossFire™ and 3-Way/2-Way AMD CrossFire™ technologies
-
USB
Chipset+ASMedia® USB 3.1 Gen 2 Controller:
- 1 x USB Type-C™ port on the back panel, with USB 3.1 Gen 2 support
- 1 x USB 3.1 Gen 2 Type-A port (red) on the back panel
-
Chipset:
- 1 x USB Type-C™ port with USB 3.1 Gen 1 support, available through the internal USB header
- 6 x USB 3.1 Gen 1 ports (4 ports on the back panel, 2 ports available through the internal USB header)
- 6 x USB 2.0/1.1 ports (2 ports on the back panel, 4 ports available through the internal USB headers)
-
Internal I/O Connectors
- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 1 x CPU fan header
- 1 x water cooling CPU fan header
- 3 x system fan headers
- 1 x system fan/water cooling pump header
- 2 x digital LED strip headers
- 2 x digital LED strip power select jumpers
- 2 x RGB (RGBW) LED strip headers
- 6 x SATA 6Gb/s connectors
- 2 x M.2 Socket 3 connectors
- 1 x front panel header
- 1 x front panel audio header
- 1 x S/PDIF Out header
- 1 x USB Type-C™ port, with USB 3.1 Gen 1 support
- 1 x USB 3.1 Gen 1 header
- 2 x USB 2.0/1.1 headers
- 1 x Thunderbolt™ add-in card connector
- 1 x Trusted Platform Module (TPM) header (2x6 pin, for the GC-TPM2.0_S module only)
- 1 x Clear CMOS jumper
-
Back Panel Connectors
- 1 x PS/2 keyboard/mouse port
- 1 x DVI-D port
- 1 x HDMI port
- 1 x USB Type-C™ port, with USB 3.1 Gen 2 support
- 1 x USB 3.1 Gen 2 Type-A port (red)
- 4 x USB 3.1 Gen 1 ports
- 2 x USB 2.0/1.1 ports
- 1 x RJ-45 port
- 1 x optical S/PDIF Out connector
- 5 x audio jacks (Center/Subwoofer Speaker Out, Rear Speaker Out, Line In, Line Out, Mic In)
-
I/O Controller
- iTE® Controller Chip
-
H/W Monitoring
- Voltage detection
- Temperature detection
- Fan speed detection
- Water cooling flow rate detection
- Overheating warning
- Fan fail warning
- Fan speed control
* Whether the fan (pump) speed control function is supported will depend on the fan (pump) you install. -
BIOS
- 2 x 128 Mbit flash
- Use of licensed AMI UEFI BIOS
- Support for DualBIOS™
- PnP 1.0a, DMI 2.7, WfM 2.0, SM BIOS 2.7, ACPI 5.0
-
Unique Features
- Support for APP Center
* Available applications in APP Center may vary by motherboard model. Supported functions of each application may also vary depending on motherboard specifications.
3D OSD
@BIOS
AutoGreen
BIOS Setup
Color Temperature
Cloud Station
EasyTune
Easy RAID
Fast Boot
Game Boost
ON/OFF Charge
Platform Power Management
RGB Fusion
Smart Backup
Smart Keyboard
Smart TimeLock
Smart HUD
System Information Viewer
USB Blocker
USB DAC-UP 2
V-Tuner - Support for Q-Flash
- Support for Xpress Install
-
Bundle Software
- Norton® Internet Security (OEM version)
- cFosSpeed
-
Operating System
- Support for Windows 10 64-bit
-
Form Factor
- ATX Form Factor; 30.5cm x 24.4cm
-
Remark
- Due to different Linux support condition provided by chipset vendors, please download Linux driver from chipset vendors' website or 3rd party website.
- Most hardware/software vendors may no longer offer drivers to support Win9X/ME/2000/XP. If drivers are available from the vendors, we will update them on the GIGABYTE website.