Joya Touch A6

JOYA™ TOUCH A6 IS THE MULTI-PURPOSE DEVICE FOR RETAIL
The new Joya Touch A6 device for use in retail will optimize your ROI and is designed for applications in Self-Shopping, Shop Floor, Access Control and more.

MULTIPLE DEVICES IN ONE
The Joya Touch A6 device comes with a powerful Qualcomm Snapdragon platform and features Android™ 6.0 Marshmallow (field upgradeable to Android™ 7.1 Nougat). This device is available in two form factors: a handheld version resembling a smartphone and a pistol-grip version with a comfortable trigger. Users can change from one form to the other with ease, adapting to applications and user preferences.

WIRELESS CHARGING CRADLE – SINGLE AND 3-SLOT
The Joya Touch A6 device is charged using the industry’s first wireless charging technology that eliminates the need for cleaning the contacts on the device and cradles. It radically reduces support costs and increases its life span. The multi-bay cradle and single cradles support both handheld and pistol-grip models of the device, ensuring the right configuration for every use or application.

DIGIMARC® WATERMARKED BAR CODES
Joya Touch A6 is ready for the future being the first mobile computer to read Digimarc bar codes. 

BOOST AND FAST CHARGING
The Joya Touch A6 device requires only 2 hours to fully charge the battery and the Boost Recharge feature ensures quick recharging. Six charging profiles are available to let the user decide which profile better suits their needs.

VOICE COMMUNICATOR
The Joya Touch A6 device can also be used as a phone using the Voice over Internet Protocol (VoIP), leveraging your Wi-Fi network.

Manufacturer Part Number
911350061
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WIRELESS COMMUNICATIONS
LOCAL AREA NETWORK (WLAN)
IEEE 802.11 a/b/g/n;
Wi-Fi Security Standards:
WEP, WPA/WPA2 PSK, 802.1x EAP: PEAP/MSCHAPV2, PEAP/GTC, TLS, TTLS/PAP, TTLS/MSCHAP, TTLS/MSCHAPV2, TTLS/GTC, PWD

PERSONAL AREA NETWORK (WPAN)
Bluetooth wireless technology v4.0 - Dual Mode (Classic Bluetooth wireless technology and BLE available on Plus models)

DECODING CAPABILITY
1D / LINEAR CODES
Auto discriminates all standard 1D codes including GS1 DataBar™ linear codes.
2D CODES
Aztec Code, Data Matrix, MaxiCode, PDF417, MicroPDF417, Micro QR Code, QR Code
POSTAL CODES Australian Post, Japanese Post, KIX Code, Royal Mail, USPS Intelligent Mail, USPS PLANET, USPS POSTNET
DIGITAL WATERMARKS
Supports Digimarc® Barcode

ELECTRICAL
BATTERY
Replaceable battery pack with rechargeable Li-Ion batteries; 3.7 V; 3,000 mAh (12 Watt-hours)
WIRELESS CHARGING
Two charging options: Fast charging or Standard charging

ENVIRONMENTAL
DROP RESISTANCE
Withstands repeated drops from 1.2 m / 4.0 ft onto plywood and 1.5 m / 5.0 ft onto plywood with the rubber boot accessory
TEMPERATURE
Operating: -10 to 50 ºC / 14 to 122 ºF

USER INTERFACES
VIBRATION
Software programmable (Plus models)
ACCELEROMETER
3-Axis accelerometer
SOFTSPOT™ TECHNOLOGY
Virtual trigger/scan key
TRIGGER
Pistol-grip models only

PHYSICAL CHARACTERISTICS
COLOR CUSTOMIZATION Top case and battery covers (both handheld and
pistol-grip models) and Scan Trigger (pistol-grip
models) are available in various standard colors
Enclosures:
Light Grey and Dark Grey
Battery Covers:
Blue,
DISPLAY
4.3 inch full touch TFT-LCD color display; FWVGA: 854 x 480 pixels; 16M colors, LED backlight TOUCH SCREEN
Capacitive, multi-touch, Gorilla® Glass 3
PHYSICAL KEYS
Pistol-Grip: Home fully programmable key,
Scan Trigger key
LIGHTING
Software programmable, lights at the bottom of the battery cover
DIMENSIONS
Pistol-Grip: 14.5 x 7.7 x 11.6 cm / 5.7 x 3.0 x 4.5 in
WEIGHT (WITH BATTERY)
Pistol-Grip: 305.0 g / 10.7 oz

READING PERFORMANCE
DEPTH OF FIELD 4.3 to 35.0 cm / 1.7 to 13.8 in, depending on bar code density
MINIMUM RESOLUTION
Linear codes at 4 mils; 2D codes at 5 mils
READING INDICATORS
Loudspeaker (Polyphonic); buzzer; Datalogic’s patented ‘Green Spot’ technology for visual goodread
feedback

SAFETY & REGULATORY
AGENCY APPROVALS The product meets necessary safety and regulatory approvals for its intended use.
ENVIRONMENTAL COMPLIANCE
Complies to EU RoHS

SOFTWARE
CONFIGURATION AND MAINTENANCE
Datalogic Configuration Utility (DCU)
Datalogic Firmware Utility (DFU)
Datalogic Joya Touch Staging

DEVELOPMENT
SDK Suite available upon request

SYSTEM
MEMORY System
RAM: 2 GB;
System Flash: 16 GB Flash Disk
SD Card: Factory installed option

CPU Qualcomm SnapDragon Quadcore 1 GHz
OPERATING SYSTEM Google Android 6.0 Marshmallow (field upgradeable to Android 7.1 Nougat)

WARRANTY
WARRANTY 1-Year Factory Warranty