EA600 | Entry Level Handheld (Android)

The Unitech EA600 (Android) is a rugged 5” mobile enterprise computer combining strong features with powerful data collection. The EA600 provides convenient connectivity, reading capabilities and enhances the service level for a variety of vertical applications within the retail, transport, logistics, and field service sectors.

Features
Competitive All-In-One Package
The EA600 is fully equipped with data collection and wireless technology, including 2D barcode scanner, WWAN and WiFi, and comes standard with a charging cradle and power supply.

Powerful Data Collection
Equipped with an 1.2GHz Quad-Core processor and running on the Android 7.1 operating system, this device is suitable for data-intensive applications in highly mobile environments. Mobile workers can easily accelerate their workflow as this device is equipped with 2GB RAM, 16GB ROM and supports an additional microSD expansion (up to 32GB storage capacity).

All-In-One Functionality
The EA600 offers an integrated 2D scanning capability, as well as an integrated HF/NFC RFID reader/writer, GPS, and a high resolution 8.0 MP camera.

Holding a 4000 mAh removable battery the EA600 provides continuous usage time without needing to worry about running out of power. This device offers everything you’ll need. By supporting a PSAM slot, the EA600 meets the requirements of financial institutions and government agencies.

Enjoy the fastest data speeds out there with the integrated Bluetooth 4.1, Dual-band 802.11 a/b/g/n/ac WiFi and 3G / 4G LTE connectivity. This device is truly an excellent mobility device and offers improvement of job efficiency at a competitive price.

Rugged Design
IP65 rated against water and dust and capable of withstanding multiple 5-foot drops to concrete, makes the EA600 a rugged device. Equipping it with a POGO PIN (for quick and non-intrusive charging) prolongs its life span and durability.

Summary

  • All-in-one box; EA600 comes with USB cradle and power supply
  • All-in-one function: 2D Imager, HF/NFC and 8MP CameraIndustrial grade: 1.2GHz Quad-Core processor with Android 7.1 OS
  • Suitable for any mobile worker: 3G / 4G / LTE, Dual-Band
  • 802.11 a/b/g/n/ac WiFi, GPS and Bluetooth 4.1 Low Energy / BR/EDR
  • Enhanced security by preventing 3rd party data collection (without GMS)
  • Rechargeable and swappable 4000mAh battery
  • 5” HD display. Ultra sensitive capacitive touch screen (compatible with gloves and supports wet resistance)
  • Rugged: Corning® Gorilla Glass® 3, IP65 rated and 5-foot drop specification
  • Dual Scanning Buttons (left and right side) and programmable key
  • Device supported versatile: SOTI, 12Manage and MoboLink
  • Warranty: 1 year

Manufacturer Part Number
EA600-QAWFUMSG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Characteristics
Dimensions: 6 in. H x 3.1 in. W x 0.6 in. D; 15.2 cm. H x 7.8 cm. W x 1.5 cm. D
Weight: 10 oz. / 283 g
Display: 5.0 in. High Definition (720 x 1280)
Touchpanel: Corning Gorilla Glass 3; Ultra sensitive capacitive touch; Compatible with gloves / wet resistance
Power: Main battery: Rechargeable and swappable 3.8 V, 4000mAh Polymer Li-ION pack. Operation time: 10-12 hours (depending on the specific environment)
RTC battery: Real time clock battery
Expansion Slot MicroSD up to 32GB
SIM: 1 Micro SIM slot
Notification: Audible tone; LEDs; vibration
Keypad: On-screen keypad
Voice and Audio: Microphone, speaker and 3.5mm audio jack
Buttons: Programmable function button; dual dedicated scan buttons; volume up/down buttons; on/off button

Performance Characteristics
CPU: 1.2GHz, Snapdragon MSM8917 Quad-Core
Operating System; Android 7.1
Memory: 2GB DDR RAM/ 16GB Flash
Interactive Sensor Technology (IST): Proximity sensor; light sensor; G-sensor

User Environment
Operating Temperature: 14°F to 122°F/-10°C to 50°C
Storage Temperature: -4°F to 140°F/-20°C to 60°C
Humidity: 5% to 95% non-condensing
Drop Specification: Multiple 5 ft./1.5 m to concrete
Environmental Sealing: Rated IP65

Data Capture
Scanning: CMOS area imager; Scans all major 1D and 2D barcodes
Camera: Rear: 8 MP autofocus; flash LED; Front: 2 MP fixed focus
NFC: ISO 14443 Type A and B; ISO 15693 standard

Wireless Communication
WWAN: 3G (WCDMA); 2G (GSM / CDMA)
WLAN: IEEE 802.11 a/b/g/n/ac
WPAN: Bluetooth v4.1; Low Energy; BR/EDR

Software:
Mobility Solutions: SOTI; 12Manage; MoboLink

Warranty / Certifications
Certifications: CE, R&TTE, NCC, FCC, BSMI, VCCI, CCC, RoHS compliance
Warranty: Terminal and Cradle: 1 Year
Battery: 3 Months