Vivo AiO V241ICGT-BA020T All-in-One Computer

ASUS Vivo AiO™ V241

Unbounded vision, unlimited enjoyment

The stunningly beautiful Vivo AiO V241 all-in-one PC has a near-invisible 2mm display bezel that gives you edge-to-edge visuals and an incredible 88% screen-to-body ratio. Featuring a 23.8-inch Full HD LED display and advanced ASUS SonicMaster audio with a bass-reflex speaker system, Vivo AiO V241 immerses you in amazing visuals and superb sound for the ultimate entertainment experience.

Manufacturer Part Number
90PT01W1-M05260
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System

  • Windows 10 Home
  • Endless OS
Display
  • 23.8"(60.5cm), NanoEdge, Full HD 1920x1080, LED-backlight, 178° wide viewing angle
Touch Screen
  • Non-touch
Processor
  • Intel® Core™ i5 7200U 
  • Intel® Core™ i3 7100U 
  • Intel® Core™ i3 6006U 
  • Intel® Pentium® 4415U
Graphic
  • NVIDIA® GeForce 930MX 2GB 
  • Intel® HD Graphics
Memory
  • 4 GB Up to 8 GB
  • DDR4 at 2133MHz 
  • 2 x DIMM
Storage
  • 500GB Up to 1TB SATA
  • 256GB SATA
Wireless Data Network
  • 802.11 a/b/g/n/ac, Bluetooth V4.1 , or 802.11 b/g/n, Bluetooth V4.0
LAN
  • 10/100/1000 Mbps
Camera
  • 1 M Pixel
Audio
  • SonicMaster
Speaker
  • 2 x 3 W
Built-in Mic
  • Digital Array Mic
Side I/O Ports
  • 1 x USB 2.0 
  • 1 x Kensington Lock 
  • 1 x Audio Jack(s) (Mic/Headphone Combo)
Back I/O Ports
  • 4 x USB 3.1 Gen 1 
  • 1 x HDMI-Out
  • 1 x RJ45 LAN
  • 1 x DC-in
Power Supply
  • 90 W Power adapter
  • 65 W Power adaptor
Dimensions
  • 47.9 x 40.9 x 4.8 ~16.5 cm (WxDxH)
Weight
  • 5.01 kg
Color
  • Black/White
Software
  • Anti-Virus Trial
  • Audio Wizard
  • Splendid
  • Tru2Life
Certificates

BSMI/CB/CE/UL/CCC/Energy Star/CECP/RCM