FLEXIBLE VIDEO WALL CONTROLLER
Datapath’s VSNMicro 600 platform is a bespoke video wall controller that is ideal for command and control deployment where server room space is non-existent or highly limited.
The VSNMicro 600 platform is fully customisable with options available for different Intel® processors, hard drive sizes and specifications, memory configurations and software choices.
The system has a small footprint and has been designed to be very quiet - for deployment in areas that would not support a standard sized wall controller chassis.
FEATURES
The VSNMicro 600 platform comprises a high performance enterprise grade motherboard which is connected to Datapath’s Express6 PCIe backplane. The backplane contains six half length PCIe slots for use with Datapath’s range of cards. Considerable engineering expertise has been applied to the VSNMicro 600 series to ensure that it is as quiet as possible, making it suitable for use outside of a server room and in more public areas.
Compatible with Datapath’s portfolio of Vision capture, Image graphics and ActiveSQX IP decoding cards, customers can build systems that include a large number of video inputs and IP streams that can quickly and easily be delivered to a large, multi-screen video wall.
Note:
Backplane
Datapath Express6: Six PCIe Gen3 slots x8 offering up to 8GB of bi-directional data transfer
Motherboard Specifications
Industrial motherboard 3 x DisplayPort control screen Outputs: 4 x USB 3.0 Ports 4 x USB 2.0 Ports 2 x Intel Gigabit Ethernet Ports
Processor Intel Core i5 (fitted as standard) 6M Cache, up to 3.6GHz Intel Core i7 (optional upgrade) 8M Cache, up to 4GHz
Hard Drive 240GB SSD (fitted as standard) 480GB SSD (optional upgrade) Customers may upgrade to dual drives with RAID. Please confirm at time or order.
Memory 8GB dual channel DDR4 (fitted as standard) 16GB dual channel DDR4 (optional upgrade)
Operating System Windows 10 LTSB3
Power Supply ATX 500 watts 110 - 240v RPSU 500 watts 110 - 240v
Operating Temp 0 to 35 deg C (32 to 95 deg F)
Storage Temp -20 to 70 deg C (-4 to 158 deg F)
Relative Humidity 5% to 90% non-condensing
Compliance TBC
Dimensions Length Standard 380mm Height 176mm Width Standard 250mm
Weight 15 - 20kg (shipped 20 - 25kg)